EN
  • EN
  • DE

TA78DL08S

Part No TA78DL08S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353999-TA78DL08S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA78DL08S CAD Model

Description

The TA78DL08S is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and regulated 8V output voltage from a higher input voltage. This series of regulators are commonly used in a variety of electronic applications where a consistent voltage supply is crucial for reliable operation.

Applications:

  • Microcontroller power supplies: Providing a stable 8V supply for microcontrollers and their associated circuitry.
  • Sensor circuits: Regulating the voltage supplied to sensors for accurate and consistent readings.
  • Battery-powered devices: Maintaining a regulated output voltage even as the battery voltage declines.
  • Powering operational amplifiers: Supplying the necessary voltage for op-amps in signal conditioning and amplification circuits.
  • General purpose regulation: Providing a stable 8V supply for various electronic components and circuits.

Features:

  • Fixed output voltage: Provides a precise and stable 8V output.
  • Internal short-circuit current limiting: Protects the regulator and the load from damage due to short circuits.
  • Thermal overload protection: Shuts down the regulator if the internal temperature exceeds a safe limit, preventing damage from overheating.
  • Small package size: Typically available in a compact surface-mount package (SOT-89 or similar) for space-constrained applications.
  • High ripple rejection: Effectively filters out ripple voltage from the input supply, ensuring a clean output voltage.

Benefits:

  • Stable voltage supply: Ensures consistent operation of electronic circuits by providing a regulated 8V output.
  • Overload protection: Protects the regulator and the load from damage due to short circuits and overheating.
  • Simplified circuit design: Requires minimal external components, simplifying circuit design and reducing cost.
  • Compact size: Suitable for use in space-constrained applications.
  • Improved reliability: Reduces the risk of component failure due to voltage fluctuations or overloads.

Additional Details:

The TA78DL08S typically requires a minimum input voltage of around 10V to maintain a stable 8V output. The dropout voltage (the minimum voltage difference between the input and output required for regulation) is typically around 2V. It is important to consult the datasheet for specific operating conditions and thermal considerations. The device incorporates internal current limiting and thermal shutdown features to enhance reliability and prevent damage under fault conditions. The package style is important to consider for PCB layout and heat dissipation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Atmel
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess