EN
  • EN
  • DE

TA78DL05F

Part No TA78DL05F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353994-TA78DL05F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA78DL05F CAD Model

Description

The TA78DL05F is a low-dropout (LDO) three-terminal positive voltage regulator from Toshiba Semiconductor and Storage. This regulator is designed to provide a stable, regulated 5V output voltage while maintaining a low dropout voltage. This feature is particularly valuable in applications where the input voltage is close to the desired output, such as battery-powered devices.

Applications:

  • Battery-powered devices: Extends battery life in portable electronics, wireless sensors, and handheld devices.
  • Microcontroller and digital logic power: Provides a stable 5V supply for microcontrollers, microprocessors, and associated digital circuits.
  • Post-regulation for switching power supplies: Filters noise and ripple from switching regulators, offering a cleaner voltage supply for sensitive circuits.
  • Automotive electronics: Powers electronic components in automotive systems, where voltage fluctuations are common.
  • Industrial control systems: Supplies a regulated 5V for sensors, actuators, and control circuitry in industrial environments.

Features:

  • Fixed 5V output: Delivers a precise and consistent 5V regulated output.
  • Low dropout voltage: Maintains regulation even when the input voltage is only slightly higher than the output.
  • Internal short-circuit protection: Limits the output current to protect the regulator and connected circuitry from damage due to short circuits.
  • Thermal overload protection: Prevents overheating by shutting down the regulator when the junction temperature exceeds safe limits.
  • Low quiescent current: Minimizes power consumption during standby or low-load conditions.
  • Output transistor safe-area compensation: Ensures stable operation across varying load conditions.

Benefits:

  • Extended battery life: The combination of low dropout voltage and low quiescent current maximizes the operational time of battery-powered devices.
  • Stable and reliable power: Ensures consistent performance of electronic circuits by providing a stable 5V supply.
  • Enhanced system protection: Built-in protection features safeguard against electrical and thermal damage.
  • Simplified design: Easy to integrate into various circuits with minimal external components.
  • Increased efficiency: Low quiescent current reduces overall power consumption.

Additional Details:

The TA78DL05F is typically available in a surface-mount package, such as a SOT-89 or similar. Proper heat dissipation is important, especially under higher input voltages and load currents. Refer to the datasheet for specific operating conditions, thermal considerations, and application circuit recommendations, including the recommended capacitor values for input and output. The maximum input voltage is usually around 25V, and the maximum output current is around 500mA, but it's essential to consult the official datasheet for accurate specifications. The ‘F’ at the end of the part number might indicate a specific package type or other minor variations that are detailed in the datasheet.

You May Also Be Interested in

Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2945 $58.9000
480+ $0.2414 $115.8720
740+ $0.2345 $173.5300
1,025+ $0.2264 $232.0600
1,320+ $0.2195 $289.7400
1,765+ $0.1964 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess