EN
  • EN
  • DE

TA7810SB

Part No TA7810SB
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 5 V, 5.7 V, 6 V, 7 V, 8 V, 9 V, 10 V, 12 V, 15 V, 18 V, 20 V, 24 V Three-Terminal Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353977-TA7810SB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA7810SB CAD Model

Description

The TA7810SB is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and regulated +10V output voltage from an unregulated DC input voltage. The TA7810SB belongs to the TA78xx series, a family of linear voltage regulators known for their ease of use and reliability in various electronic circuits.

Applications:

  • Power supplies for various electronic devices: Used in consumer electronics, such as audio equipment and set-top boxes, to provide a stable 10V supply.
  • Industrial automation equipment: Employed in industrial control systems, PLCs, and other automation devices that require a regulated 10V power rail.
  • Microcontroller power: Provides a regulated voltage source for microcontrollers and other digital circuits that operate at 10V.
  • Instrumentation: Used in test and measurement equipment to provide a stable voltage reference.
  • Automotive applications: Can be found in automotive control units and other electronic systems that require a regulated 10V supply.

Features:

  • Output Voltage: Fixed +10V output voltage.
  • Output Current: Capable of delivering up to 1A of output current.
  • Overcurrent Protection: Includes built-in overcurrent protection circuitry to prevent damage from excessive load current.
  • Thermal Overload Protection: Features integrated thermal shutdown, which disables the output when the device temperature exceeds a safe limit.
  • Short Circuit Protection: Protection against short circuits on the output.
  • Package Type: Typically available in a TO-220 or similar through-hole package, designed for easy mounting and heat dissipation.

Benefits:

  • Stable Voltage Regulation: Provides a highly stable and regulated 10V output voltage, ensuring consistent performance of connected circuits.
  • Ease of Use: The simple three-terminal design requires minimal external components, simplifying circuit design and reducing cost.
  • Reliable Operation: Integrated protection features prevent damage from overcurrent, thermal overload, and short circuits, ensuring reliable operation even in demanding environments.
  • Cost-Effective: The TA7810SB offers a cost-effective solution for voltage regulation in a wide range of applications.
  • Wide Operating Temperature Range: Functions effectively across a broad temperature range, making it suitable for diverse operating conditions.

Additional Details:

The TA7810SB requires minimal external components for optimal operation, usually including input and output capacitors to enhance stability and transient response. The input capacitor should be placed as close as possible to the input pin of the regulator, while the output capacitor should be near the output pin. The device is designed for robustness and reliability, even under strenuous operating conditions. Proper heat sinking should be ensured if the device is expected to dissipate significant power. The dropout voltage is generally around 2V, meaning the input voltage must be at least 12V for stable regulation. Refer to the official datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Lowest to $856.6312
Eon Silicon Solution
Lowest to $0.5454
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1361 $57.9054
35+ $3.3945 $118.8075
53+ $3.2883 $174.2799
73+ $3.1820 $232.2860
94+ $3.0758 $289.1252
126+ $2.7581 $347.5206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess