EN
  • EN
  • DE

TA7793F

Part No TA7793F
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008937-TA7793F
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA7793F CAD Model

Description

The Toshiba TA7793F is a single-chip FM multiplex stereo demodulator IC designed for use in car stereos, home stereos, and other audio equipment. It integrates the functions necessary for separating the left and right audio channels from the composite stereo signal transmitted by FM radio stations. This IC is known for its low distortion and high separation characteristics, resulting in excellent audio quality.

Applications

  • Car Stereos: Stereo demodulation in automotive audio systems.
  • Home Stereos: Stereo demodulation in home entertainment systems.
  • FM Tuners: Part of the FM tuner circuitry for extracting stereo audio.
  • Portable Audio Devices: Stereo demodulation in portable radios and audio players.
  • Audio Receivers: Used in audio receivers to decode FM stereo broadcasts.

Features

  • Single-Chip FM Multiplex Stereo Demodulator: Integrates all necessary functions for stereo decoding.
  • Low Distortion: Minimizes harmonic distortion for clean audio reproduction.
  • High Separation: Provides excellent separation between left and right audio channels.
  • Pilot Canceller: Suppresses the 19 kHz pilot tone for improved audio quality.
  • Automatic Stereo/Mono Switching: Automatically switches between stereo and mono modes based on signal strength.
  • Low Supply Voltage Operation: Operates from a low voltage supply, suitable for battery-powered devices.
  • Few External Components: Requires minimal external components for operation.
  • Small Package: Available in a compact package for space-saving designs.

Benefits

  • Excellent Audio Quality: Delivers high-fidelity stereo audio reproduction.
  • Simplified Circuit Design: Reduces component count and simplifies circuit design.
  • Stable Performance: Provides stable and reliable performance.
  • Cost-Effective Solution: Offers a cost-effective solution for FM stereo demodulation.
  • Compact Design: Enables the design of compact audio equipment.
  • Improved Signal Reception: Enhances FM stereo signal reception.

Additional Details

The TA7793F typically requires a few external components for filtering and tuning. The pilot canceller circuit is crucial for removing the 19 kHz pilot tone, which is used to indicate the presence of a stereo signal. The automatic stereo/mono switching function ensures optimal audio quality based on the received signal strength. Proper power supply decoupling is essential for stable operation. The IC typically operates within a specific temperature range. It is important to consult the datasheet for detailed specifications and application circuits.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
U-blox
Lowest to $110.7143
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess