EN
  • EN
  • DE

TA7666P

Part No TA7666P
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839494-TA7666P
Ultra Librarian 3D Model Ultra Librarian TA7666P CAD Model

Description

The TA7666P is a monolithic integrated circuit designed for use in audio applications, specifically as an electronic volume control. Manufactured by Toshiba Semiconductor and Storage, it offers precise and adjustable volume control with low distortion.

Applications:

  • Audio Volume Control in Consumer Electronics
  • Television Audio Circuits
  • Radio Audio Systems
  • General Purpose Audio Signal Attenuation

Features:

  • Electronic Volume Control: Provides precise and adjustable volume control.
  • Low Distortion: Maintains high audio quality with minimal signal degradation.
  • Wide Operating Voltage Range: Offers flexibility in power supply options.
  • DC Control: Volume is adjusted using a DC control voltage.
  • Compact Package: Allows for space-saving designs.

Benefits:

  • Precise Volume Adjustment: Enables accurate control of audio levels.
  • High Audio Fidelity: Minimizes distortion for clear and clean audio output.
  • Easy Integration: Simple to implement in various audio circuit designs.
  • Remote Control Capability: Volume can be adjusted remotely using a DC control signal.
  • Enhanced User Experience: Provides a smooth and consistent volume control experience.

Additional Details:

The TA7666P requires a DC control voltage to adjust the volume level. The relationship between the control voltage and the output attenuation is typically linear or logarithmic, depending on the specific configuration. The datasheet provides detailed information on the control voltage range and corresponding attenuation levels. Proper power supply decoupling is essential for minimizing noise and ensuring stable operation. When designing with the TA7666P, it's important to consider the input and output impedance matching to optimize signal transfer and minimize signal reflections. The datasheet provides recommended circuit configurations and component values for achieving optimal performance. The device is available in a specific package type, which is crucial for proper mounting and thermal management.

Careful attention should be paid to the layout of the circuit board to minimize noise pickup and ensure stable operation. Short lead lengths and proper grounding techniques are essential for achieving optimal performance. It's also important to avoid exceeding the absolute maximum ratings specified in the datasheet to guarantee long-term reliability. Consult the datasheet for recommended operating conditions and component values.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess