EN
  • EN
  • DE

TA48L05F(TE12L

Part No TA48L05F(TE12L
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839483-TA48L05F(TE12L
Ultra Librarian 3D Model Ultra Librarian TA48L05F(TE12L CAD Model

Description

The TA48L05F(TE12L is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It's designed to provide a fixed 5V output voltage, making it suitable for a wide range of electronic applications that require a stable 5V power supply, particularly in low-current scenarios.

Applications:

  • Low-Power Microcontroller Applications: Supplies a stable 5V for microcontrollers in low-power embedded systems.
  • Small Sensor Circuits: Provides regulated power to small sensor circuits and signal conditioning circuits.
  • Backup Power Systems: Used in backup power systems to provide a stable 5V during power outages.
  • Simple Logic Circuits: Powers basic digital logic circuits that require a 5V supply.
  • Educational Electronic Projects: Commonly used in educational projects and prototyping due to its simplicity and availability.

Features:

  • 5V Fixed Output Voltage: Provides a precise and stable 5V output.
  • Low Quiescent Current: Minimizes power consumption when idle, which is important in battery-powered applications.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator if it overheats, preventing permanent damage.
  • Small Package Size: Available in a compact package, making it suitable for small or space-constrained applications.

Benefits:

  • Stable and Reliable 5V Supply: Ensures consistent performance of connected circuits by providing a stable voltage.
  • Energy Efficient: Low quiescent current helps conserve energy, particularly in battery-operated devices.
  • Protection from Overload: Overcurrent and thermal shutdown features enhance the reliability and safety of the system.
  • Simple to Use: Requires minimal external components, simplifying the design process.
  • Cost-Effective Solution: Provides a cost-effective way to generate a regulated 5V supply.

Additional Details:

The TA48L05F(TE12L is designed for applications where the current requirements are relatively low. External capacitors are generally required on the input and output for stable operation. The datasheet provides specifications regarding input voltage range, output voltage accuracy, and thermal characteristics. This regulator is a good choice when simplicity, low power consumption, and a stable 5V supply are needed.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess