EN
  • EN
  • DE

TA75393APG(5)

Part No TA75393APG(5)
Manufacturer Toshiba Semiconductor and Storage
Catalog Linear - Comparators
Description Comparator Dual +/-18V/36V 8-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PDIP
Lead Free Lead Free
Number of Pins 8
RoHS Compliant
Win Source Part Number 1201766-TA75393APG(5)
Categories Linear - Comparators
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA75393APG(5) CAD Model

Description

The TA75393APG(5) is a dual operational amplifier (op-amp) manufactured by Toshiba Semiconductor and Storage. This device is designed for a wide range of analog applications, providing stable and reliable performance. The TA75393APG(5) features low input bias current, high open-loop gain, and low noise characteristics, making it suitable for precision amplification and filtering tasks. Its compact package and wide operating voltage range make it versatile for various circuit designs.

Applications

  • Audio Amplification: Used in preamplifiers, headphone amplifiers, and audio mixers.
  • Signal Conditioning: Employed in sensor signal amplification, filtering, and buffering.
  • Active Filters: Utilized in low-pass, high-pass, and band-pass filter circuits.
  • Instrumentation Amplifiers: Found in precision measurement equipment and data acquisition systems.
  • Voltage Followers: Used as buffer amplifiers to isolate circuits and provide impedance matching.

Features

  • Dual Operational Amplifier: Contains two independent op-amps in a single package, reducing component count and board space.
  • Low Input Bias Current: Minimizes input loading effects, ensuring accurate signal amplification.
  • High Open-Loop Gain: Provides high amplification of input signals, enhancing sensitivity and precision.
  • Low Noise: Minimizes unwanted noise in the amplified signal, ensuring clean and clear output.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from ±3V to ±16V, providing flexibility in circuit design.

Benefits

  • Compact Design: Dual op-amp in a single package saves space and reduces component count.
  • Accurate Amplification: Low input bias current and high open-loop gain ensure precise signal amplification.
  • Reduced Noise: Low noise characteristics provide clean and clear signal output.
  • Versatile Applications: Suitable for a wide range of analog applications, from audio to instrumentation.
  • Flexible Operation: Wide operating voltage range provides flexibility in circuit design and power supply selection.

Additional Details

The TA75393APG(5) is typically available in an 8-pin SOP (Small Outline Package). It requires external components such as resistors and capacitors to configure the op-amp for specific applications. The device features internal compensation for stability, simplifying circuit design. The op-amp can be configured in various modes, including inverting, non-inverting, and differential amplification. It is commonly used in applications requiring high precision and low noise, such as audio preamplifiers and sensor signal conditioning circuits. The device is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. The TA75393APG(5) is a cost-effective solution for applications requiring multiple op-amps, offering a balance of performance, reliability, and cost.

You May Also Be Interested in

Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess