EN
  • EN
  • DE

DPX162170DT-8022B1

Part No DPX162170DT-8022B1
Manufacturer TDK Corporation
Catalog RF Diplexers
Description DIPLEXER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Frequency Bands (Low / High) 704MHz to 960MHz / 1.71GHz to 2.17GHz
Low Band Attenuation (min / max dB) 15.00dB / 21.00dB
High Band Attenuation (min / max dB) 20.00dB / 26.00dB
Mounting SMD (SMT)
Dimension 0603 (1608 Metric), 6 PC Pad
Win Source Part Number 1033983-DPX162170DT-8022B1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DPX162170DT-8022B1 CAD Model

Description

The DPX162170DT-8022B1 is a bandpass filter designed by TDK Corporation.

  • Low Band Frequency Range: 704MHz to 960MHz
  • High Band Frequency Range: 1.71GHz to 2.17GHz
  • Low Band Attenuation: Minimum 15.00dB, Maximum 21.00dB
  • High Band Attenuation: Minimum 20.00dB, Maximum 26.00dB
  • Package: 0603 (1608 Metric), 6 PC pad
  • Mounting Type: SMD (SMT)
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Taiyo Yuden
DIPLEXER WLAN 2.4GHZ / 4.9GHZ
Lowest to $3.7872
TDK Corporation
DIPLEXER
Need more? Email Us
Broadcom Limited
DUPLEXER FBAR MINI
Lowest to $2.6138
TDK Corporation
DIPLEXER
Lowest to $1.8298
Taiyo Yuden
FILTER DIPLEXER 2.4/5GHZ W-LAN
Lowest to $0.4053
Broadcom Limited
UMTS/NCDMA/Co-band GSM Rx Band 2 Duplexer / RF Duplexer 55dB at 1850.48MHz to 1909.52MHz 50dB at 1930.48MHz to 1989.52MHz 9-Pin SMT T/R
Lowest to $2.4359
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $6.5223
Qualcomm
SAW FILTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess