EN
  • EN
  • DE

TA75339AP

Part No TA75339AP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description QUAD COMPARATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353788-TA75339AP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA75339AP CAD Model

Description

The TA75339AP is a quad operational amplifier (op-amp) manufactured by Toshiba. This device integrates four independent, high-gain, internally frequency compensated operational amplifiers in a single package. It's designed for a wide range of applications requiring stable and reliable amplification of multiple signals. The quad configuration makes it especially suitable for applications where board space is limited and multiple op-amps are needed.

Applications

  • Audio Signal Processing: Used in multi-channel audio mixers, active filters for audio equalization, and signal conditioning in audio amplifiers.
  • Instrumentation Amplifiers: Employed in circuits requiring amplification of multiple sensor signals, such as data acquisition systems.
  • Active Filters: Utilized in complex filter designs requiring multiple filter stages, such as multi-band equalizers or sophisticated noise reduction circuits.
  • Comparator Circuits: Applied in systems where multiple voltage levels need to be monitored and compared, such as window comparators or alarm systems.
  • Control Systems: Integrated into feedback control loops for regulating voltage, current, or other parameters in electronic systems.

Features

  • Quad Operational Amplifier: Contains four independent op-amps in a single package, maximizing component density.
  • Internal Frequency Compensation: Simplifies circuit design and reduces the need for external components.
  • High Open-Loop Gain: Provides substantial amplification of input signals for each of the four op-amps.
  • Low Input Bias Current: Minimizes the impact of input current on circuit performance.
  • Wide Supply Voltage Range: Operates effectively with a variety of power supply voltages.
  • Short Circuit Protection: Offers protection against damage from output short circuits for all four op-amps.

Benefits

  • Space-Efficient Design: Quad op-amp configuration reduces board space requirements.
  • Cost-Effective Solution: Provides four op-amps in a single package, reducing component count and cost.
  • Simplified Circuit Design: Internal compensation simplifies circuit implementation.
  • Versatile Application: Suitable for a broad spectrum of electronic circuits.
  • Precise Signal Amplification: High gain and low noise enable accurate amplification of weak signals.

The TA75339AP is commonly available in a DIP (Dual In-Line Package), which is suitable for prototyping and through-hole PCB designs. Key electrical characteristics include a moderate gain bandwidth product suitable for audio and general-purpose applications and a slew rate that ensures adequate performance. Input bias current and input offset voltage are kept low to ensure accurate and stable amplification across all four channels. This quad op-amp offers an efficient solution for circuits needing multiple amplification stages or parallel processing of signals.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess