EN
  • EN
  • DE

TA7205AP

Part No TA7205AP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 5.8W AUDIO POWER AMPLIFIER FOR CAR-STEREO, CAR-RADIO OUTPUT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353697-TA7205AP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA7205AP CAD Model

Description

The TA7205AP is a monolithic audio power amplifier IC manufactured by Toshiba. It's designed for use in various audio applications requiring a compact and efficient amplification solution. The IC is characterized by its ability to deliver reasonable power output with minimal external components. It is commonly found in applications like portable audio players and small speaker systems.

Applications

  • Portable Audio Players: Used as the main audio amplifier in portable devices.
  • Small Speaker Systems: Suitable for powering speakers in compact audio systems.
  • Headphone Amplifiers: Can be used as a headphone amplifier for personal audio listening.
  • Intercom Systems: Employed in intercom systems for voice amplification.
  • Radio Receivers: Integrates into radio receivers to amplify audio signals.

Features

  • Monolithic IC: A single-chip solution for audio amplification.
  • Low Distortion: Designed to minimize audio distortion for clear sound output.
  • High Power Output: Delivers sufficient power output for small speaker and headphone applications.
  • Built-in Thermal Shutdown: Includes thermal protection to prevent overheating.
  • Short Circuit Protection: Features short circuit protection for enhanced reliability.
  • Low Quiescent Current: Operates with low quiescent current, improving power efficiency.

Benefits

  • Compact Design: Enables compact audio system designs due to its small size.
  • Efficient Amplification: Provides efficient audio amplification with minimal power consumption.
  • Reliable Operation: Thermal and short circuit protection ensure reliable operation.
  • Simple Implementation: Requires few external components, simplifying circuit design.
  • High-Quality Audio: Delivers high-quality audio output with low distortion.

Additional Details

The TA7205AP is typically supplied in a through-hole package. Its key specifications include output power rating (measured in Watts), total harmonic distortion (THD), and supply voltage range. The thermal resistance of the package is also a critical parameter, especially in high-power applications. Datasheets provide detailed application circuits and layout guidelines for optimal performance. The TA7205AP offers a balanced approach between power, efficiency, and ease of use, making it a popular choice for many consumer audio products where space and power are constraints. The IC's protective features make it robust against common operational faults.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess