EN
  • EN
  • DE

TA31143FN(EL)

Part No TA31143FN(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353468-TA31143FN(EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA31143FN(EL) CAD Model

Description

The TA31143FN(EL) is a front-end IC designed and manufactured by Toshiba Semiconductor and Storage. This integrated circuit is specifically engineered for use in automotive audio systems, providing key functions related to AM/FM radio reception. Its primary role is to process and amplify the radio frequency signals received by the antenna, preparing them for further demodulation and audio processing stages.

Applications

  • Automotive AM/FM Radio Receivers
  • Car Audio Systems
  • Vehicle Entertainment Systems

Features

  • Low Noise Amplifier (LNA): The IC incorporates a low-noise amplifier to boost weak radio signals while minimizing added noise, ensuring high sensitivity.
  • Mixer: The mixer stage converts the amplified RF signal to an intermediate frequency (IF) for easier processing.
  • Local Oscillator: Features a built-in local oscillator, essential for the frequency conversion process in superheterodyne receivers.
  • Automatic Gain Control (AGC): AGC circuitry automatically adjusts the gain of the amplifier stages to maintain a consistent output signal level, preventing signal overload or fading.
  • FM Noise Blanker: Reduces impulse noise interference in FM reception, improving audio clarity.
  • AM Image Rejection Mixer: Enhances AM signal quality by suppressing unwanted image frequencies.

Benefits

  • Improved Radio Reception: The TA31143FN(EL) significantly enhances the sensitivity and selectivity of automotive radio receivers, resulting in better reception quality even in weak signal areas.
  • Reduced Noise: The low noise amplifier minimizes background noise, providing a cleaner and clearer audio output.
  • Stable Signal Level: Automatic gain control ensures a consistent audio volume, regardless of signal strength variations.
  • Enhanced Audio Clarity: The FM noise blanker reduces interference from electrical noise, improving the listening experience.
  • Compact Design: The IC integrates multiple functions into a single package, reducing the component count and board space required for the radio receiver.

Additional Details

The TA31143FN(EL) typically operates on a single supply voltage. It comes in a surface-mount package, suitable for automated assembly. Specific technical specifications, such as operating voltage range, current consumption, gain characteristics, and noise figure, can be found in the device's datasheet. The 'EL' suffix indicates a specific packaging or tape and reel option.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Lite-On Inc.
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
IXYS
Need more? Email Us
Pulse
Lowest to $1.6817
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess