The LQG15HS27NS02D is a high-frequency inductor manufactured by Murata Electronics North America. It belongs to the LQG15 series, known for its small size and high Q characteristics. This inductor is designed for use in high-frequency circuits, particularly in mobile communication devices and other wireless applications.
Applications
- Matching circuits for antennas in mobile phones
- RF modules
- High-frequency impedance matching
- Tuning circuits
- Wireless LAN devices
Features
- Small size: 1.0mm x 0.5mm x 0.5mm
- High Q value, minimizing losses in high-frequency circuits
- Excellent self-resonant frequency (SRF) characteristics
- Superior solderability for reliable mounting
- Monolithic structure for high reliability
- RoHS compliant
Benefits
- Improved circuit performance due to low losses
- Reduced component size, enabling smaller device designs
- Stable electrical characteristics over temperature
- Easy integration into automated assembly processes
- Environmentally friendly due to RoHS compliance
Specifications
The LQG15HS27NS02D has an inductance of 27nH with a tolerance of ±3%. Its self-resonant frequency is typically around 2.5 GHz. The Q value is typically 10 at 100 MHz. The operating temperature range is -55°C to +125°C. It has a DC resistance of 0.9 Ohms and a rated current of 50mA. It is constructed with a ceramic core and utilizes a thin-film process to achieve the precise inductance value and high Q.