EN
  • EN
  • DE

TA31103FN

Part No TA31103FN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353443-TA31103FN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA31103FN CAD Model

Description

The TA31103FN is a single-chip FM front-end IC manufactured by Toshiba Semiconductor and Storage. This integrated circuit is designed for use in various FM receiver applications, providing the necessary functionality for signal amplification and frequency conversion.

Applications:

  • FM Radio Receivers
  • Car Audio Systems
  • Portable Audio Devices
  • Consumer Electronics

Features:

  • High Sensitivity: The TA31103FN provides excellent sensitivity for capturing weak FM signals, ensuring reliable reception even in challenging environments.
  • Low Noise: Designed with low-noise amplifier (LNA) technology to minimize unwanted interference and maintain signal clarity.
  • Integrated Oscillator: Includes an integrated local oscillator, simplifying the design and reducing the number of external components required.
  • Mixer: Features a built-in mixer that converts the received FM signal to an intermediate frequency (IF) signal.
  • Compact Package: Available in a compact surface-mount package, making it suitable for space-constrained applications.

Benefits:

  • Improved Signal Reception: Enhances the overall performance of FM receivers by providing a clean and amplified signal.
  • Reduced Component Count: Integration of key functions reduces the number of external components, lowering the cost and complexity of the system.
  • Simplified Design: Integrated oscillator and mixer simplify the design process, enabling faster time-to-market.
  • Enhanced Audio Quality: Low-noise design contributes to better audio quality by minimizing unwanted noise and distortion.
  • Space Saving: Compact package allows for integration into small and portable devices.

The TA31103FN integrates a low-noise amplifier (LNA), mixer, and local oscillator, providing a complete front-end solution for FM receivers. This IC is designed to meet the demands of modern consumer electronics by offering high performance and low power consumption. Its robust design ensures stable operation across a wide range of environmental conditions.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess