EN
  • EN
  • DE

TA31103F

Part No TA31103F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353442-TA31103F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA31103F CAD Model

Description

The TA31103F is a single-chip FM front-end IC manufactured by Toshiba Semiconductor and Storage. This integrated circuit is designed for use in various FM receiver applications, providing the necessary functionality for signal amplification and frequency conversion.

Applications:

  • FM Radio Receivers
  • Car Audio Systems
  • Portable Audio Devices
  • Consumer Electronics

Features:

  • High Sensitivity: The TA31103F provides excellent sensitivity for capturing weak FM signals, ensuring reliable reception even in challenging environments.
  • Low Noise: Designed with low-noise amplifier (LNA) technology to minimize unwanted interference and maintain signal clarity.
  • Integrated Oscillator: Includes an integrated local oscillator, simplifying the design and reducing the number of external components required.
  • Mixer: Features a built-in mixer that converts the received FM signal to an intermediate frequency (IF) signal.
  • Compact Package: Available in a compact surface-mount package, making it suitable for space-constrained applications.

Benefits:

  • Improved Signal Reception: Enhances the overall performance of FM receivers by providing a clean and amplified signal.
  • Reduced Component Count: Integration of key functions reduces the number of external components, lowering the cost and complexity of the system.
  • Simplified Design: Integrated oscillator and mixer simplify the design process, enabling faster time-to-market.
  • Enhanced Audio Quality: Low-noise design contributes to better audio quality by minimizing unwanted noise and distortion.
  • Space Saving: Compact package allows for integration into small and portable devices.

The TA31103F integrates a low-noise amplifier (LNA), mixer, and local oscillator, providing a complete front-end solution for FM receivers. This IC is designed to meet the demands of modern consumer electronics by offering high performance and low power consumption. Its robust design ensures stable operation across a wide range of environmental conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess