EN
  • EN
  • DE

TA30032F

Part No TA30032F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353394-TA30032F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA30032F CAD Model

Description

The TA30032F is a sophisticated monolithic integrated circuit designed for use in various audio and video applications. Manufactured by Toshiba Semiconductor and Storage, this component is engineered to provide high-performance signal processing and amplification capabilities. It is typically employed in devices requiring precise control and manipulation of audio or video signals, demonstrating its versatility and robustness across different electronic systems.

Applications

  • Audio Amplifiers: Used as a pre-amplifier or amplifier stage in audio systems to boost audio signals.
  • Video Processing Equipment: Employed in video processing circuits for signal conditioning and amplification.
  • Consumer Electronics: Integrated into televisions, DVD players, and other home entertainment devices.
  • Industrial Control Systems: Utilized in industrial audio and video monitoring or control setups.

Features

  • Low Noise: Designed to minimize noise interference, ensuring clear and high-quality signal transmission.
  • High Gain: Provides substantial amplification for weak signals, enhancing overall signal strength.
  • Wide Bandwidth: Supports a broad range of frequencies, making it suitable for diverse audio and video applications.
  • Stable Performance: Offers consistent and reliable operation under varying temperature and voltage conditions.
  • Compact Design: Available in a small package, enabling easy integration into space-constrained devices.

Benefits

  • Improved Audio Quality: Enhances the clarity and fidelity of audio signals, leading to a better listening experience.
  • Enhanced Video Clarity: Improves the sharpness and detail of video signals, resulting in clearer and more vibrant images.
  • Increased System Reliability: Provides stable and consistent performance, reducing the risk of system failures.
  • Reduced Noise Interference: Minimizes unwanted noise, ensuring a clean and pure signal output.
  • Simplified Circuit Design: Facilitates easier and more efficient circuit design, saving time and resources.

Additional Details

The TA30032F typically operates within a specified voltage range, and its performance characteristics are detailed in the manufacturer's datasheet. This includes information on gain, bandwidth, noise figure, and operating temperature range. The integrated circuit is designed to be compatible with various external components, allowing for flexible and versatile system configurations. Proper heat management may be necessary in some applications to ensure optimal performance and longevity. Detailed specifications regarding pin configurations, electrical characteristics, and application circuits are available in the official Toshiba documentation. This IC is often surface mounted for automated assembly in high-volume production environments.

You May Also Be Interested in

Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Texas Instruments
Lowest to $5.7999
NVIDIA
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess