EN
  • EN
  • DE

GTC06-32A29S-B30-LC

Part No GTC06-32A29S-B30-LC
Manufacturer Amphenol
Catalog OEM Parts (F - I)
Description Conn Circular SKT 23 POS Crimp ST Cable Mount 23 Terminal 1 Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014386-GTC06-32A29S-B30-LC
Categories OEM Parts(F-I)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GTC06-32A29S-B30-LC CAD Model

Description

The Amphenol GTC06-32A29S-B30-LC is a circular connector designed for harsh environment applications. This connector provides a reliable and robust connection for power and signal transmission. It is built to withstand extreme temperatures, vibration, and shock, making it ideal for use in industrial, military, and aerospace applications. The GTC06-32A29S-B30-LC features a threaded coupling mechanism for secure mating and is environmentally sealed to protect against dust and moisture.

Applications

  • Industrial automation
  • Military equipment
  • Aerospace systems
  • Heavy machinery
  • Transportation equipment

Features

  • Durable construction for long-lasting performance
  • High resistance to vibration and shock
  • Wide operating temperature range
  • Threaded coupling mechanism for secure mating
  • Environmentally sealed to protect against dust and moisture

Benefits

  • Ensures reliable data and power transmission
  • Reduces downtime due to connection failures
  • Withstands harsh environmental conditions
  • Simplifies installation and maintenance
  • Provides a secure and stable connection for critical applications

Additional Details

The GTC06-32A29S-B30-LC connector is constructed with high-quality materials to ensure reliable performance in demanding environments. Its threaded coupling mechanism provides a secure and stable connection, preventing accidental disconnections. The connector is also designed for easy installation, reducing assembly time and costs. The Amphenol GTC06-32A29S-B30-LC is manufactured to meet stringent industry standards, ensuring compliance with safety and performance requirements. This connector provides a reliable and cost-effective solution for demanding connectivity needs.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess