EN
  • EN
  • DE

TA2152FLG

Part No TA2152FLG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Low Current Consumption Headphone Amplifier (for 1.5-V/3-V Use)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263779-TA2152FLG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA2152FLG CAD Model

Description

The TA2152FLG is a high-performance operational amplifier (op-amp) from Toshiba Semiconductor and Storage. This device is designed for a wide range of analog signal processing applications, emphasizing low noise and high gain. It's often utilized in audio amplification, instrumentation, and sensor signal conditioning circuits.

Applications:

  • Audio Amplification: Preamplifiers, headphone amplifiers, and line drivers in audio equipment.
  • Instrumentation Amplifiers: Precision amplification of small signals in measurement systems.
  • Sensor Signal Conditioning: Amplifying and filtering signals from sensors (e.g., temperature, pressure, light).
  • Active Filters: Implementing various filter types (e.g., low-pass, high-pass, band-pass) for signal processing.
  • Voltage Regulators: As an error amplifier in voltage regulation circuits.
  • Data Acquisition Systems: Amplifying analog signals before analog-to-digital conversion.

Features:

  • Low Noise: Minimizes noise contribution to the signal, improving signal-to-noise ratio.
  • High Open-Loop Gain: Provides substantial amplification for accurate signal processing.
  • Wide Bandwidth: Supports a broad range of signal frequencies.
  • Low Input Bias Current: Minimizes errors due to input current flowing into the op-amp.
  • Low Input Offset Voltage: Reduces DC errors in the output signal.
  • Rail-to-Rail Output: The output voltage can swing close to the supply rails, maximizing dynamic range.
  • Single or Dual Supply Operation: Flexible operation with either a single or dual power supply.

Benefits:

  • Improved Signal Quality: Low noise and high gain ensure accurate signal amplification.
  • Versatile Applications: Suitable for a wide range of analog signal processing tasks.
  • High Precision: Low input bias current and offset voltage minimize errors.
  • Extended Battery Life (in portable applications): Designed for low power consumption.

Additional Details:

The TA2152FLG is typically available in a small outline integrated circuit (SOIC) package. Key electrical specifications include open-loop gain, bandwidth, input offset voltage, input bias current, and supply voltage range. Consult the Toshiba Semiconductor and Storage datasheet for detailed specifications, application circuits, and performance graphs.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess