EN
  • EN
  • DE

TA1201CN(F)

Part No TA1201CN(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353072-TA1201CN(F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA1201CN(F) CAD Model

Description

The Toshiba TA1201CN(F) is a video signal processing IC commonly used in older television sets and video equipment. It is designed to handle various aspects of video signal processing, including color decoding, synchronization, and amplification. While this IC is older, it was an integral part of many analog video systems.

Applications

  • Television Sets (CRT): Used for color decoding and signal processing in traditional CRT televisions.
  • VCRs (Video Cassette Recorders): Employed in VCRs for video signal handling.
  • Video Monitors: Integrated into video monitors for displaying video signals.
  • Security Systems: Utilized in older security camera systems for video processing.
  • DVD Players (Early Models): Found in some early DVD player designs.

Features

  • Color Decoding: Decodes color information from composite video signals.
  • Synchronization: Provides synchronization signals for stable video display.
  • Luminance and Chrominance Processing: Handles both luminance (brightness) and chrominance (color) components of the video signal.
  • Automatic Gain Control (AGC): Adjusts signal levels automatically for optimal performance.
  • Composite Video Input: Accepts composite video signals as input.

Benefits

  • Accurate Color Reproduction: Ensures accurate and vibrant color display.
  • Stable Video Display: Provides stable synchronization for flicker-free video.
  • Enhanced Picture Quality: Improves overall picture quality by processing luminance and chrominance signals.
  • Simplified System Design: Integrates multiple video processing functions into a single IC.
  • Reliable Performance: Offers reliable performance in analog video systems.

Additional Details

The TA1201CN(F) typically operates with a standard supply voltage suitable for analog video equipment. Its packaging is designed for easy integration into printed circuit boards. The IC's specifications include detailed parameters such as input impedance, output levels, and power consumption. External components are often required to configure the IC for specific video standards (e.g., NTSC, PAL). The device is manufactured using semiconductor processes optimized for analog video processing.

Datasheets for this older component may be difficult to find; however, resources related to older television repair or electronics hobbyist forums may provide additional information. Substitute components with modern equivalents are likely needed in any new designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess