EN
  • EN
  • DE

DELL 0PHJ5 - 800GB SSD 2.5 Express Flash NVMe PCI-e 0PHJ5

Part No DELL 0PHJ5 - 800GB SSD 2.5 Express Flash NVMe PCI-e 0PHJ5
Manufacturer Dell
Catalog Hard Drives
Description DELL 0PHJ5. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: Server/workstationIncrease the storage capacity of your Dell™ System with 800GB Solid State Drive from Dell. It boasts a storage capacity of up to 800GB, enabling users to store large amounts of data.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392806-DELL 0PHJ5 - 800GB SSD 2.5 Express Flash NVMe PCI-e 0PHJ5
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0PHJ5 - 800GB SSD 2.5 Express Flash NVMe PCI-e 0PHJ5 CAD Model

Description

The DELL 0PHJ5 is an 800GB Solid State Drive offering a perfect blend of storage capacity, speed, and reliability for enterprise servers and datacenters. This 2.5-inch Express Flash Drive utilizes NVMe technology over the PCI Express (PCI-e) interface, providing significantly faster data transfer rates compared to traditional SATA SSDs. It's engineered to support high-intensity applications such as virtualization, high-performance computing (HPC), and database processing. With its compact form factor, the DELL 0PHJ5 is designed for easy integration into DELL servers and storage solutions, offering a seamless upgrade path for systems requiring enhanced storage performance and capacity. Its remarkable endurance and power efficiency make it a suitable choice for workloads requiring sustained read/write operations, ensuring reliable performance in demanding datacenter environments.

You May Also Be Interested in

IBM
2TB SATA HDD
Need more? Email Us
IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess