EN
  • EN
  • DE

T7K96TB-0104

Part No T7K96TB-0104
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 352856-T7K96TB-0104
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T7K96TB-0104 CAD Model

Description

The Toshiba T7K96TB-0104 is an internal hard drive designed for high-capacity storage in enterprise and consumer applications. It offers a balance of performance and capacity, making it suitable for various data storage needs.

Applications:

  • Enterprise Servers: Used for storing large datasets, databases, and applications.
  • NAS (Network Attached Storage) Devices: Provides centralized storage for home or business networks.
  • Surveillance Systems: Records video footage from security cameras.
  • Desktop Computers: Offers ample storage space for personal files, multimedia content, and software.
  • External Hard Drives: Can be used as the internal drive within an external enclosure for portable storage.

Features:

  • High Storage Capacity: Offers substantial storage space for various applications. (Exact capacity would be determined by specs not available in the name).
  • 7200 RPM Spindle Speed: Provides fast data access and transfer rates, enhancing overall system performance.
  • SATA Interface: Uses the standard SATA interface for easy integration with most computers and storage systems.
  • Advanced Format (AF): Employs advanced format technology for increased storage efficiency.
  • Rotational Vibration (RV) Sensors: Minimizes the impact of vibrations on performance in multi-drive environments.

Benefits:

  • Large Storage Capacity: Accommodates a vast amount of data, including documents, media files, and applications.
  • Fast Data Access: Enables quick retrieval of stored data, improving overall system responsiveness.
  • Reliable Performance: Delivers consistent and dependable performance for demanding workloads.
  • Easy Integration: Compatible with a wide range of systems, simplifying installation and setup.
  • Improved Efficiency: Advanced format technology optimizes storage utilization, maximizing available space.

Additional Details:

While the specific capacity of the T7K96TB-0104 cannot be determined from the product identifier alone, hard drives in the T7K series from Toshiba are known for their high capacity. The 'TB' likely signifies the capacity is measured in terabytes. The 7200 RPM spindle speed ensures quick data access times, making it suitable for applications that require high performance. The SATA interface allows for seamless connectivity with most modern computers and storage enclosures. The inclusion of RV sensors is particularly beneficial in environments where multiple drives are used in close proximity, as it helps to mitigate the effects of vibration and maintain optimal performance.

Given that Toshiba hard drives are built with quality components and stringent manufacturing standards, this model is expected to provide reliable and long-lasting storage.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess