The T6963C, manufactured by Toshiba Semiconductor and Storage, is a popular LCD controller widely used in various display applications. It serves as an interface between a microprocessor and a character or graphic LCD module, simplifying the process of displaying information on the screen.
Applications
- Industrial control panels
- Instrumentation displays
- Point-of-sale (POS) terminals
- Embedded systems with LCD displays
- Medical equipment displays
Features
- Versatile Display Modes: Supports both character and graphic display modes, allowing for flexible presentation of information.
- Internal Character Generator: Contains a built-in character generator for displaying alphanumeric characters.
- External Character Generator Support: Allows for the use of external character generators to display custom characters or symbols.
- Text and Graphic Mixing: Enables the mixing of text and graphic elements on the display.
- Multiple Display Control Signals: Provides various control signals for interfacing with different LCD modules.
Benefits
- Simplified LCD Interface: Eases the integration of LCD displays into embedded systems.
- Flexible Display Options: Supports a variety of display formats and content types.
- Reduced Development Time: The built-in character generator and display functions accelerate the development process.
- Cost-Effective Solution: Provides a comprehensive set of features at a competitive price.
- Wide Availability: The T6963C is a widely available and well-supported LCD controller.
The T6963C is a highly versatile and reliable LCD controller that simplifies the process of interfacing with LCD displays. It's widely recognized and used in many applications. The controller handles the complex tasks of refreshing the display, managing display memory, and generating the necessary timing signals for the LCD module. Specific features, such as memory size and display resolution, depend on the particular implementation and connected LCD panel. Datasheets from Toshiba Semiconductor and Storage should be consulted for detailed technical specifications, including voltage requirements, timing characteristics, and interfacing details.