EN
  • EN
  • DE

AD7628TQ/883B

Part No AD7628TQ/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 2-CH R-2R 8-bit 20-Pin CDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Integral Nonlinearity (INL) 0.5 LSB
Interface Parallel
Max Operating Temperature 125 °C
Max Supply Voltage 15.75 V
Min Operating Temperature -55 °C
Min Supply Voltage 10.8 V
Mount Through Hole
Number of Channels 2
Number of Pins 20
Packaging Rail/Tube
Resolution 1 B
RoHS Non-Compliant
Settling Time 400 ns
Win Source Part Number 1207799-AD7628TQ/883B
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7628TQ/883B CAD Model

Description

The AD7628TQ/883B is a high-performance dual 8-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This robust product is specifically engineered to meet the stringent requirements of military and aerospace applications, providing reliable and precise analog output signals from digital input values.

Key Features

  • Resolution: Dual 8-bit DACs, offering fine granularity and precise digital-to-analog conversion.
  • Accuracy: Ensures high fidelity and repeatability with tight integral and differential linearity specifications.
  • Settling Time: Fast settling time enables quick response to changes in input, making it ideal for high-speed applications.
  • Output Range: Flexible output range compatible with various reference voltages, accommodating a wide array of analog signals.
  • Temperature Range: Military-grade temperature range from -55°C to +125°C, ensuring stable performance under extreme conditions.
  • Package: Housed in a hermetically sealed ceramic package, providing enhanced protection against harsh environments.
  • Compliance: Meets the MIL-STD-883B standard for military and aerospace electronic components, guaranteeing reliability and durability.

Applications

The AD7628TQ/883B is ideally suited for mission-critical applications where precision and reliability are paramount. Its dual DAC configuration makes it an excellent choice for:

  • Avionics and aerospace instrumentation
  • Military communication systems
  • Radar and sonar signal processing
  • Guidance and control systems
  • Electronic warfare and countermeasures

Summary

With its exceptional performance and military-grade specifications, the AD7628TQ/883B from Analog Devices Inc. stands out as an essential component for high-reliability systems. Its precision, speed, and durability make it a go-to DAC for engineers looking to integrate robust analog functionality into their designs.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess