EN
  • EN
  • DE

UP2-470 03CH011

Part No UP2-470 03CH011
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer Eaton Bussmann
Win Source Part Number 399833-UP2-470 03CH011
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP2-470 03CH011 CAD Model

Description

The UP2-470 03CH011 is a surge protective device (SPD) manufactured by Eaton Bussmann. SPDs are designed to protect electrical systems and equipment from transient overvoltage events, such as those caused by lightning strikes or utility switching operations. This particular model is part of Eaton's broader line of surge protection solutions, engineered to enhance the reliability and safety of electrical installations.

Applications

  • Industrial Control Panels: Protecting sensitive electronic components within industrial control systems from voltage surges.
  • Commercial Buildings: Safeguarding electrical distribution systems and connected equipment in commercial facilities.
  • Residential Applications: Providing whole-house surge protection to protect appliances and electronic devices.
  • Telecommunications Equipment: Protecting critical communication infrastructure from damaging transients.
  • Renewable Energy Systems: Ensuring the longevity and reliability of solar inverters and other renewable energy equipment.

Features

  • High Surge Capacity: Designed to handle significant surge currents, providing robust protection against overvoltage events.
  • Thermally Protected MOV: Utilizes Metal Oxide Varistor (MOV) technology with thermal protection to prevent overheating and ensure safe operation.
  • Compact Design: Allows for easy installation in a variety of electrical enclosures and panels.
  • LED Status Indication: Provides visual indication of the SPD's operational status, alerting users to any potential issues.
  • Compliance with Standards: Meets relevant industry standards for surge protection devices, ensuring performance and safety.

Benefits

  • Equipment Protection: Prevents damage to sensitive electronic equipment caused by voltage surges, extending equipment lifespan and reducing downtime.
  • Improved System Reliability: Enhances the overall reliability of electrical systems by mitigating the risk of transient overvoltage events.
  • Reduced Maintenance Costs: Minimizes the need for costly repairs and replacements resulting from surge-related damage.
  • Enhanced Safety: Protects personnel from electrical hazards associated with overvoltage events.
  • Peace of Mind: Provides confidence that electrical systems are adequately protected against transient overvoltages.

Additional Details

The specific technical specifications of the UP2-470 03CH011, such as the surge current rating, voltage protection level, and enclosure type, can be found in the Eaton Bussmann product datasheet. It's crucial to consult this datasheet to ensure the SPD is suitable for the intended application. Proper installation and grounding are essential for optimal performance and safety. This SPD is typically installed at the service entrance or distribution panel to provide comprehensive surge protection for the entire electrical system.

You May Also Be Interested in

TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess