EN
  • EN
  • DE

SSM6N25TU

Part No SSM6N25TU
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Arrays
Description High Speed Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 193164-SSM6N25TU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM6N25TU CAD Model

Description

The SSM6N25TU is a dual N-channel MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power management and load switching applications. It is offered in a small surface-mount package, enabling space-saving designs in compact electronics. This MOSFET utilizes advanced trench technology, optimizing on-resistance and gate charge to improve switching performance.

Applications

  • Load Switching: Used for efficient power switching to various loads in electronic circuits.
  • DC-DC Conversion: Employed in DC-DC converters for voltage regulation and power management.
  • Power Management in Portable Devices: Suitable for battery-powered devices needing efficient power control.
  • Motor Control: Utilized in low-voltage motor control applications.

Features

  • Dual N-Channel MOSFET: Provides two independent N-channel MOSFETs in a single package.
  • Low On-Resistance: Minimizes power loss during conduction, enhancing energy efficiency.
  • Low Gate Charge: Reduces switching losses and increases switching speed.
  • Small Surface Mount Package: Facilitates compact designs and efficient board assembly.
  • Advanced Trench Technology: Optimizes device performance and efficiency.

Benefits

  • Improved Energy Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Compact Design: Small package size allows for miniaturization of electronic devices.
  • Enhanced Switching Performance: Low gate charge ensures fast and efficient switching.
  • Simplified Circuit Design: Dual MOSFET configuration simplifies circuit layouts and reduces component count.
  • Reliable Operation: Toshiba's quality manufacturing ensures robust and dependable performance.

Additional Details

The SSM6N25TU features a low gate threshold voltage, making it suitable for low-voltage applications. The device is RoHS compliant and halogen-free, aligning with environmental standards. Detailed specifications, including drain-source voltage, gate-source voltage, drain current, and power dissipation ratings, can be found in the official Toshiba datasheet. It is commonly used in applications where space is at a premium and high efficiency is critical.

You May Also Be Interested in

ON Semiconductor
3.5A, 60V, 0.105 Ohm, Dual N-Channel, Logic Level UltraFET Power MOSFET | MOSFET 2N-CH 60V 8-SOIC
Lowest to $0.3163
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Infineon Technologies
DIGITAL AUDIO MOSFET | MOSFET 2N-CH 55V 11A TO-220FP-5
Lowest to $4.2435
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
ON Semiconductor
Dual N-Channel, Notebook Power Supply MOSFET | MOSFET 2N-CH 30V 6.3A/8.6A 8SOIC
Lowest to $0.9192
Infineon Technologies
HEXFET® Power MOSFET | MOSFET 2P-CH 12V 5.5A 8TSSOP
Lowest to $13.7480
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess