EN
  • EN
  • DE

SSM3J16FS(TE85L.F)

Part No SSM3J16FS(TE85L.F)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192902-SSM3J16FS(TE85L.F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3J16FS(TE85L.F) CAD Model

Description

The SSM3J16FS(TE85L.F) is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This component is specifically designed for low-voltage switching applications, providing efficient power management in various electronic circuits. The 'TE85L.F' suffix indicates a specific packaging and tape option for automated assembly processes.

Applications:

  • Load switching: Ideal for controlling power distribution to various loads within electronic devices.
  • DC-DC converters: Used in voltage regulation circuits to improve efficiency and reduce power losses.
  • Power management in portable devices: Optimizes battery life in applications such as smartphones, tablets, and wearables.
  • Analog switches: Suitable for switching analog signals in data acquisition systems and instrumentation.
  • Small motor control: Can be used to drive small DC motors in low-power applications.

Features:

  • Low drain-source on-resistance (RDS(on)): Minimizes power dissipation and maximizes efficiency.
  • P-channel MOSFET: Provides design flexibility in various circuit configurations.
  • Surface mount package: Enables compact and efficient PCB designs, ideal for space-constrained applications.
  • Low threshold voltage: Allows for direct drive from low-voltage logic circuits, simplifying the design process.
  • TE85L.F Packaging: Optimized for automated assembly processes, reducing manufacturing costs.

Benefits:

  • High energy efficiency: Low RDS(on) significantly reduces power loss, extending battery life in portable applications.
  • Simplified design integration: Low threshold voltage allows for easy interfacing with digital control circuits.
  • Compact solution: Small surface mount package saves valuable PCB space, enabling miniaturization of electronic devices.
  • Improved thermal performance: Reduced power dissipation leads to lower operating temperatures and improved system reliability.
  • Cost-effective manufacturing: TE85L.F packaging is optimized for automated assembly, lowering production costs.

Additional Details:

The SSM3J16FS(TE85L.F) is typically characterized by its low gate charge and input capacitance, which contribute to faster switching speeds. The maximum drain current and drain-source voltage ratings must be carefully considered when selecting this MOSFET for a specific application. Consult the official datasheet for detailed electrical characteristics, thermal performance, and recommended operating conditions. The device is well-suited for applications requiring high efficiency, compact size, and reliable performance in low-voltage environments.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
STMicroelectronics
DISCRETE
Lowest to $27.8572
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0360 $62.1600
140+ $0.8501 $119.0140
215+ $0.8235 $177.0525
290+ $0.7970 $231.1300
375+ $0.7704 $288.9000
505+ $0.6907 $348.8035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess