EN
  • EN
  • DE

SSM3J05FU,LF

Part No SSM3J05FU,LF
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192860-SSM3J05FU,LF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM3J05FU,LF CAD Model

Description

The SSM3J05FU,LF is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power management in portable devices and other low-voltage applications. This MOSFET is characterized by its low on-resistance and fast switching speed, making it suitable for load switching, DC-DC conversion, and other power control circuits.

Applications:

  • Load Switching: Ideal for controlling power to various components in portable devices like smartphones and tablets.
  • DC-DC Converters: Used in step-up and step-down converters to regulate voltage levels.
  • Power Management Circuits: Found in battery management systems and power distribution networks.
  • Portable Equipment: Suitable for use in wearables, IoT devices, and other battery-powered applications.
  • Solid State Relays: Can be used as a switch element in solid state relays.

Features:

  • Low On-Resistance: Reduces power loss and improves efficiency. The typical on-resistance (RDS(on)) is very low, minimizing voltage drop across the MOSFET.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Low Gate Charge: Reduces the power required to drive the MOSFET.
  • Small Package: Available in an ultra-small surface-mount package for space-constrained applications.
  • Halogen-Free: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Improved Power Efficiency: Low on-resistance minimizes power dissipation, extending battery life in portable devices.
  • Reduced Board Space: Small package allows for compact designs.
  • Enhanced Thermal Performance: Efficient switching reduces heat generation.
  • Simplified Design: Easy to integrate into existing circuits.
  • Increased Reliability: Robust design ensures stable performance over a wide range of operating conditions.

Additional Details:

The SSM3J05FU,LF features a drain-source voltage (VDSS) rating suitable for low-voltage applications. The gate-source voltage (VGSS) rating ensures safe operation within specified limits. It is typically supplied in a small surface-mount package, such as a SOT-23 or similar, making it compatible with automated assembly processes. The device is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions.

This MOSFET is often used in conjunction with other power management ICs to create complete power solutions. Its characteristics make it a good choice for applications where efficiency and size are critical factors.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0782 $57.8680
1,800+ $0.0642 $115.5600
2,785+ $0.0623 $173.5055
3,840+ $0.0602 $231.1680
4,965+ $0.0582 $288.9630
6,640+ $0.0522 $346.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess