EN
  • EN
  • DE

SSM3J01

Part No SSM3J01
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192852-SSM3J01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3J01 CAD Model

Description

The SSM3J01 is a P-channel MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for various switching and amplification applications, offering low on-resistance and fast switching speeds. Its compact package makes it suitable for space-constrained applications.

Applications

  • Load switch applications: Used to control power to different parts of a circuit.
  • DC-DC converters: Employed in voltage regulation circuits.
  • Power management circuits: Found in battery-powered devices and portable electronics.
  • Analog switching: Can be used in analog signal switching circuits.

Features

  • P-Channel MOSFET: Operates using a negative gate voltage, making it suitable for high-side switching.
  • Low On-Resistance (RDS(ON)): Minimizes power loss during switching, improving efficiency.
  • Fast Switching Speed: Enables rapid switching, crucial for high-frequency applications.
  • Compact Package: Available in small surface-mount packages, saving board space.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation and heat generation.
  • Space Saving: Compact package allows for denser circuit designs.
  • Reliable Performance: Toshiba's manufacturing ensures consistent and dependable operation.
  • Simplified Design: P-channel configuration simplifies high-side switching implementations.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Specifications

The SSM3J01 typically features a drain-source voltage (VDS) rating that allows it to be used in a variety of low to medium voltage applications. The gate-source voltage (VGS) is specified to ensure proper operation and prevent damage. The drain current (ID) indicates the maximum current the MOSFET can handle. The on-resistance (RDS(ON)) is a critical parameter, indicating the resistance when the MOSFET is fully turned on, which directly affects power loss and efficiency. Refer to the datasheet for specific voltage, current, and resistance values under different operating conditions.

This MOSFET often comes in a surface-mount package such as a SOT-23 or similar, facilitating automated assembly processes. The operating temperature range is typically wide, allowing the device to function in various environmental conditions. The gate charge (Qg) is a parameter related to switching speed, with lower values indicating faster switching.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1467 $57.9465
965+ $0.1201 $115.8965
1,490+ $0.1167 $173.8830
2,045+ $0.1132 $231.4940
2,660+ $0.1086 $288.8760
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,370 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess