EN
  • EN
  • DE

SM10LZ52

Part No SM10LZ52
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 326330-SM10LZ52
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM10LZ52 CAD Model

Description

The SM10LZ52, manufactured by Toshiba Semiconductor and Storage, is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from voltage surges caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. These diodes are commonly used to safeguard integrated circuits (ICs), data lines, and power supplies in a wide range of electronic devices.

Applications:

  • ESD Protection for Data Lines
  • Surge Protection for Power Supplies
  • Protection of Microcontrollers and Microprocessors
  • Automotive Electronics
  • Industrial Control Systems

Features:

  • Low Clamping Voltage: Limits the voltage across the protected device to a safe level during transient events.
  • Fast Response Time: Quickly clamps the voltage surge, preventing damage to the protected device.
  • High Surge Current Capability: Can withstand high surge currents without failure.
  • Small Package Size: Allows for compact circuit designs.
  • Low Leakage Current: Minimizes power consumption in normal operation.

Benefits:

  • Protection against Voltage Surges: Prevents damage to sensitive electronic components from ESD, EFT, and lightning strikes.
  • Improved System Reliability: Increases the reliability and lifespan of electronic devices.
  • Reduced Downtime: Minimizes downtime caused by component failures due to voltage surges.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic devices.
  • Easy to Implement: Simple to integrate into existing circuit designs.

The SM10LZ52 typically features a standoff voltage (Vrwm) suited for 5V or lower voltage rails. Key specifications include the clamping voltage (Vc) at a specified surge current (Ipp), the peak pulse power (Ppp), and the reverse leakage current (Ir). The package is often a small surface-mount package like SOD-523 or similar to minimize board space. It's designed to meet industry standards for ESD and surge immunity, such as IEC 61000-4-2 (ESD) and IEC 61000-4-5 (Surge). Always refer to the official Toshiba datasheet for detailed specifications, including maximum ratings, electrical characteristics, and application notes, to ensure proper application and performance of the SM10LZ52 TVS diode in a specific circuit.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess