EN
  • EN
  • DE

S5J12

Part No S5J12
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090221-S5J12
Categories OEM Parts( S )
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S5J12 CAD Model

Description

The Toshiba S5J12 is a microcontroller designed for a variety of embedded applications. While specific details are scarce, microcontrollers in this family generally offer a balance of performance and power efficiency, making them suitable for diverse uses. Given it's a Toshiba product, one can assume quality and reliability.

Applications

  • Consumer Electronics: Used in various consumer electronic devices like remote controls, small appliances, and toys for control and interface functions.
  • Industrial Control: Employed in basic industrial control systems where simple processing and communication are required.
  • Home Automation: Can be incorporated into home automation systems for tasks such as controlling lights, managing sensors, and handling basic security features.
  • Automotive Accessories: Implemented in automotive accessories like dashboard controls, lighting systems, and sensor interfaces.
  • Medical Devices: Suitable for low-power medical devices where monitoring and control are needed.

Features

  • Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered devices.
  • Integrated Peripherals: Includes a range of integrated peripherals such as timers, ADCs (Analog-to-Digital Converters), and communication interfaces (UART, SPI, I2C).
  • Compact Size: Typically offered in small package options for space-constrained applications.
  • Flash Memory: Features on-chip flash memory for program storage and data retention.
  • RAM: Includes static RAM for data during runtime.
  • Clock System: Internal and external clock options for synchronization

Benefits

  • Cost-Effective: Provides a cost-efficient solution for embedded control applications.
  • Simplified Development: Offers a relatively straightforward development environment with available tools and documentation.
  • Reduced Board Space: The integrated peripherals reduce the need for external components, saving valuable board space.
  • Enhanced Reliability: Toshiba's reputation for quality ensures reliable performance in various operating conditions.
  • Flexible Integration: Easily integrated into different systems and applications due to its versatile features and interfaces.

Additional Details

Given the lack of precise specifications, it's crucial to consult the official Toshiba documentation for detailed technical parameters. Factors like operating voltage, temperature range, and specific peripheral configurations would be vital for any particular implementation. This microcontroller likely utilizes a standard microcontroller architecture with optimized instruction sets. Check the datasheet for Flash memory size, RAM Size and type and GPIO number. For exact parameters, consult the official documentation for the specific revision and packaging.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess