EN
  • EN
  • DE

RN4901-TE85L

Part No RN4901-TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 50 V
RoHS Non-Compliant
Win Source Part Number 1157251-RN4901-TE85L
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN4901-TE85L CAD Model

Description

The RN4901-TE85L is a PNP silicon epitaxial transistor manufactured by Toshiba Semiconductor and Storage. It is designed for switching and amplification applications, typically used in circuits where a PNP transistor is required to switch or amplify signals.

Applications

  • Switching Circuits: Used as a switch in various electronic circuits to control the flow of current.
  • Amplification Circuits: Employed in small-signal amplification stages.
  • Load Switches: Used to switch power to different parts of a circuit.
  • Inverter Circuits: Can be configured as an inverter, where it provides an inverted output signal.
  • General Purpose Switching: Suitable for general purpose switching and amplification in a wide range of electronic devices.

Features

  • PNP Transistor: A PNP transistor configuration.
  • Low Saturation Voltage: Low VCE(sat) for efficient switching.
  • High Current Capability: Can handle moderate collector currents.
  • Small Package: Typically available in a small surface mount package (e.g., SOT-23) for compact designs.
  • Fast Switching Speed: Offers relatively fast switching speeds for various applications.

Benefits

  • Efficient Switching: Low saturation voltage ensures efficient switching performance.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Versatile Usage: Can be used in a variety of switching and amplification circuits.
  • Reliable Performance: Toshiba's manufacturing ensures reliable and consistent performance.

Additional Details

The RN4901-TE85L typically has a collector-emitter voltage (VCEO) rating that dictates the maximum voltage that can be applied between the collector and emitter. It has a continuous collector current (IC) rating that should not be exceeded to prevent damage. The power dissipation rating specifies the maximum power the transistor can dissipate without overheating. The hFE parameter represents the transistor's current gain, which is important for amplification applications. The storage temperature ranges indicates acceptable storage environments. The TE85L suffix usually indicates specific packaging and reel options.

The RN4901-TE85L is a general-purpose PNP transistor suitable for various switching and amplification applications, providing reliable and efficient performance in compact electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Intel
Need more? Email Us
NEC
Need more? Email Us
RF Micro Devices
Need more? Email Us
QSI
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess