EN
  • EN
  • DE

DS55452J-8-MIL

Part No DS55452J-8-MIL
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056208-DS55452J-8-MIL
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS55452J-8-MIL CAD Model

Description

The DS55452J-8-MIL is a high-speed, dual peripheral driver manufactured by National Semiconductor (now Texas Instruments). This device is specifically designed for demanding military and aerospace applications, where reliability and performance are critical.

Applications:

  • Military ground vehicles
  • Avionics systems
  • Missile control systems
  • High-reliability industrial controls
  • Aerospace applications

Features:

  • High-speed switching: Enables rapid data transmission and control.
  • Dual drivers: Integrates two independent driver circuits in a single package, saving space and component count.
  • MIL-STD-883 compliant: Manufactured and tested to meet stringent military standards for quality and reliability.
  • High output current: Delivers sufficient current to drive a variety of loads.
  • Wide operating temperature range: Operates reliably in extreme temperature environments.
  • TTL compatible inputs: Interfaces directly with standard TTL logic circuits.

Benefits:

  • Increased system reliability: MIL-STD-883 compliance ensures high reliability in harsh environments.
  • Reduced system size and cost: Integration of two drivers in a single package minimizes component count and board space.
  • Improved system performance: High-speed switching enables faster data transmission and control.
  • Simplified system design: TTL compatible inputs simplify interfacing with other logic circuits.
  • Extended operating life: Robust design and manufacturing processes ensure long-term reliability.

The DS55452J-8-MIL is a crucial component in high-reliability systems that require robust performance in demanding environments. Its compliance with MIL-STD-883 ensures that it meets the rigorous requirements of military and aerospace applications. The dual driver configuration enhances system efficiency by reducing component count and board space.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess