The RN2130MFV(TPL3) is a silicon N channel MOS type field effect transistor manufactured by Toshiba Semiconductor and Storage. This transistor is engineered for high-efficiency switching applications. Its key characteristic is its very low on-resistance, which significantly reduces power loss during operation, making it ideal for power management circuits and DC-DC converters.
Applications
- DC-DC converters
- Load switch applications
- Power management circuits in portable devices
- High-efficiency switching regulators
- Motor control applications
Features
- N-Channel MOSFET
- Ultra-low drain-source on-resistance (RDS(on))
- High-speed switching capability
- Enhancement mode operation
- Surface-mount package for automated assembly
Benefits
- Enhanced Efficiency: The ultra-low RDS(on) minimizes power dissipation, leading to higher efficiency in power conversion applications.
- Fast Switching: Enables quicker response times in switching circuits, improving overall system performance.
- Compact Footprint: The small surface-mount package allows for integration in space-constrained designs.
- Reliable Operation: Manufactured by Toshiba to ensure consistent and dependable performance under various operating conditions.
Technical Specifications
The RN2130MFV(TPL3) is designed with a low gate threshold voltage for easy driving by logic-level signals. The drain-source voltage rating is suitable for common power supply voltages. Low on-resistance is critical for minimizing conduction losses, and the gate charge is optimized for fast switching speeds. Detailed specifications can be found in the Toshiba datasheet.
The surface-mount package allows for efficient automated assembly. The device complies with industry standards for reliability and environmental safety.