EN
  • EN
  • DE

DW200S-22-06-43

Part No DW200S-22-06-43
Manufacturer DEALON Precision Industry Co., Ltd
Catalog Rectangular Connectors - Headers, Receptacles, Female Sockets
Description Female Header 6 Position 2mm Pitch Dual Row Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,P=2mm
Mounting Type Surface Mount,Vertical
Current Rating 1.5A
Number of Positions 6P
Insulation Height 4.6mm
Holes Structure 2x3P
Holes Direction Top
Pitch 2mm
Number of Rows 2
Contact Plating Gold
Contact Material Phosphor Bronze
Circular Hole / Square Hole Square Hole
Row Spacing 2mm
Ultra Librarian 3D Model Ultra Librarian DW200S-22-06-43 CAD Model

Description

Product Overview

The 0221-2745-CA is a robust electronic component designed to provide reliable performance in a variety of applications. Known for its durability and efficiency, this component is an integral part of many electronic systems.

Applications

  • Consumer Electronics
  • Communications Equipment
  • Automotive Systems
  • Industrial Machinery

Features and Benefits

  • High Efficiency: Optimized to ensure minimal energy loss.
  • Durable Build: Constructed from quality materials to withstand tough conditions.
  • Compact Size: Easily integrates into complex systems without taking up significant space.
  • Versatile Usage: Compatible with a variety of electronic projects.

Additional Details

This component is crafted to meet rigorous industry standards, ensuring excellent performance across diverse environments. Its ease of installation and robust operating range make it a preferred choice for both professionals and hobbyists.

You May Also Be Interested in

TE Connectivity
CONN HDR 5POS 0.25 TIN PCB
Need more? Email Us
Amphenol
CONN RCPT 32POS 0.1 GOLD PCB
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB R/A
Need more? Email Us
HARTING
CONN RCPT 12POS 0.05 GOLD SMD
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT 25POS 0.016 GOLD SMD
Need more? Email Us
TE Connectivity
CONN HDR 8POS 0.25 TIN PCB R/A
Need more? Email Us
Hirose Electric Co Ltd
INTERCONNECT RECTANGULAR
Need more? Email Us
TE Connectivity
CONN HDR 3POS 0.25 GOLD PCB
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT 8POS 0.079 TIN PCB
Lowest to $1.8220

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1326 $50.3880
920+ $0.1088 $100.0960
1,425+ $0.1054 $150.1950
1,965+ $0.1020 $200.4300
2,540+ $0.0986 $250.4440
3,395+ $0.0884 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,105 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess