EN
  • EN
  • DE

JDP2S05FS(TPL3)

Part No JDP2S05FS(TPL3)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066297-JDP2S05FS(TPL3)
Categories OEM Parts(J-L)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JDP2S05FS(TPL3) CAD Model

Description

The JDP2S05FS(TPL3) is a Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. Schottky diodes are known for their fast switching speeds and low forward voltage drop, making them suitable for applications requiring efficient rectification and high-frequency operation.

Applications

  • DC-DC converters: Used as a rectifier in switching power supplies to improve efficiency.
  • Reverse polarity protection: Prevents damage to circuits by blocking reverse current flow.
  • Free-wheeling diodes: Used in inductive circuits (e.g., motor drives) to dissipate energy when the switch turns off.
  • Solar panel bypass diodes: Protects solar cells from hot spots and improves overall system efficiency.
  • High-frequency rectification: Suitable for RF and microwave applications due to their fast switching speeds.

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Small package size: Allows for compact circuit designs.
  • High surge current capability: Withstands transient current surges without damage.
  • Low reverse leakage current: Minimizes power loss in the reverse direction.

Benefits

  • Increased efficiency: Low forward voltage drop reduces power dissipation.
  • Improved performance: Fast switching speed enables higher operating frequencies.
  • Reduced size and weight: Small package size allows for more compact designs.
  • Enhanced reliability: High surge current capability and low leakage current ensure robust performance.
  • Protection against damage: Reverse polarity protection safeguards circuits from accidental misconnections.

Specifications

While the datasheet is crucial for definitive specifications, typical values for this type of Toshiba Schottky Barrier Diode would likely include:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): Possibly around 50V. (check datasheet to confirm)
  • Maximum Average Forward Rectified Current (IF(AV)): Possibly around 2A. (check datasheet to confirm)
  • Forward Voltage (VF): Likely around 0.4V at a specified forward current.
  • Reverse Leakage Current (IR): Likely in the microampere range at a specified reverse voltage.
  • Operating Temperature Range: -40°C to +125°C or similar.
  • Package: Likely a small surface mount package such as a SOD-323 or similar.

Always consult the official Toshiba datasheet for the JDP2S05FS(TPL3) for accurate and detailed specifications.

You May Also Be Interested in

Samsung
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
Lowest to $2.6115
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
KEC
Lowest to $0.0658
Leshan Radio
Lowest to $0.0215
Lumileds
Lowest to $1.6320
Leshan Radio
Lowest to $0.0222

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess