The CUS10S30,H3F(T is a Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. This diode is designed for high-efficiency rectification and fast switching applications. Its low forward voltage drop and fast reverse recovery time make it suitable for use in power supplies, DC-DC converters, and other circuits where efficiency is critical.
Applications:
- Switching Power Supplies
- DC-DC Converters
- Freewheeling Diodes
- Reverse Polarity Protection
- Solar Panel Bypass Diodes
Features:
- Low Forward Voltage Drop (VF)
- Fast Reverse Recovery Time (trr)
- High Surge Current Capability
- Surface Mount Package
- RoHS Compliant
Benefits:
- Improved Efficiency: Minimizes power loss due to its low forward voltage drop.
- Fast Switching: Reduces switching losses in high-frequency applications due to its fast reverse recovery time.
- Reliable Protection: Provides robust protection against surge currents.
- Compact Design: Enables smaller and more efficient circuit designs.
- Environmentally Friendly: Complies with RoHS standards.
Additional Details:
The CUS10S30,H3F(T typically comes in a surface-mount package such as SMA or SMB. Key electrical characteristics include a maximum repetitive peak reverse voltage (VRRM) of 30V, a maximum average forward rectified current (IF(AV)) of 1A, and a typical forward voltage drop (VF) of around 0.4V at a specified forward current. Its fast reverse recovery time, typically in the nanosecond range, contributes to its high-efficiency performance in switching applications. The operating junction temperature range is generally -40°C to +125°C. The ‘H3F(T’ suffix likely indicates specific packaging or environmental compliance details, which should be confirmed with the official Toshiba datasheet.