EN
  • EN
  • DE

ADR431ARZ-REEL7

Part No ADR431ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultralow Noise XFET Voltage References with Current Sink and Source Capability | IC VREF SERIES 2.5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 30mA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 3.5μVp-p
Parts Input Voltage (V) 4.5V ~ 18V
Supply Current 800μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADR431
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141503-ADR431ARZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR431ARZ-REEL7 CAD Model

Description

Product Overview: ADR431ARZ-REEL7

The ADR431ARZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is part of the ADR431 series, which is renowned for its stability and accuracy in providing a reference voltage in various electronic applications.

Key Features

  • Output Voltage: The ADR431ARZ-REEL7 offers a precise 2.5V output, making it ideal for many analog-to-digital and digital-to-analog conversions, as well as other precision voltage referencing tasks.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3 ppm/°C, this voltage reference ensures minimal deviation in output over a wide temperature range, ensuring reliable performance in varying environmental conditions.
  • High Output Current: This component can source up to 10 mA and sink up to 5 mA of output current, providing flexibility and support for a broad range of applications.
  • Low Noise: It features low noise operations, with only 15 µVp-p (0.1 Hz to 10 Hz) of output noise, making it suitable for sensitive electronic equipment where noise can be a critical factor.
  • Long-Term Stability: The ADR431ARZ-REEL7 boasts excellent long-term stability, which is essential for maintaining consistent performance in applications that require extended periods of operation.
  • Trimming and Calibration: To accommodate fine adjustments, this device includes a trim terminal, allowing users to adjust the output voltage over a ±0.5% range to meet specific application requirements.

Applications

The ADR431ARZ-REEL7 is widely used in precision data systems, high-end instrumentation, industrial controls, and battery-powered devices where accurate voltage referencing is critical. Its robust design and reliable performance make it a preferred choice for engineers and designers in creating stable and precise electronic systems.

Packaging and Quality

Delivered in a 7-inch reel, the ADR431ARZ-REEL7 is packaged in a compact SOIC-8 footprint, which is suitable for automated assembly processes and space-constrained applications. Analog Devices Inc. ensures that each component meets stringent quality standards, providing confidence in the performance and durability of their products.

Whether you're developing a sophisticated measurement device or a high-performance industrial system, the ADR431ARZ-REEL7 offers the accuracy and stability needed for your precision voltage reference needs.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4321 $52.0247
17+ $6.0982 $103.6694
26+ $5.9076 $153.5976
35+ $5.7170 $200.0950
46+ $5.5265 $254.2190
61+ $4.9548 $302.2428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess