EN
  • EN
  • DE

DS32KHZ/WBGA/T&R

Part No DS32KHZ/WBGA/T&R
Manufacturer Maxim Integrated
Catalog Oscillators
Description OSC TCXO 32.768KHZ CMOS SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type TCXO
Frequency 32.768kHz
Output CMOS
Supply Voltage - Operating 5V
Frequency Stability ±7.5ppm
Temperature Range - Operating 0°C to 70°C
Current - Supply (Max) 220μA
Mounting SMD (SMT)
Dimension 0.450" L x 0.400" W (11.43mm x 10.16mm)
Height - Seated (Max) 0.101" (2.56mm)
Win Source Part Number 130644-DS32KHZ/WBGA/T&R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS32KHZ/WBGA/T&R CAD Model

Description

Maxim Integrated DS32KHZ/WBGA/T&R

The DS32KHZ/WBGA/T&R is a highly precise, compact, and reliable Real-Time Clock (RTC) module designed and manufactured by Maxim Integrated. This RTC module is an essential component for timekeeping in a wide range of electronic applications, including embedded systems, industrial controls, consumer electronics, and portable devices where accurate time tracking is crucial.

This product comes in a tiny WBGA (Wafer-level Ball Grid Array) package, which is ideal for space-constrained applications. The small form factor allows for efficient use of PCB space, providing designers with more flexibility in their circuit layouts. The DS32KHZ/WBGA/T&R is also provided on Tape and Reel, which facilitates automated pick-and-place manufacturing processes, ensuring a cost-effective and efficient assembly for high-volume production.

The DS32KHZ/WBGA/T&R module features a built-in temperature-compensated crystal oscillator (TCXO) that ensures stable and accurate timekeeping across a wide temperature range. This makes it particularly suitable for applications that are exposed to environmental temperature variations but still require precise timekeeping.

With low power consumption, this RTC module is an excellent choice for battery-powered devices. It ensures minimal impact on the overall power budget, thus extending the operational life of the product it is integrated into. The DS32KHZ/WBGA/T&R also includes an automatic backup switch to an external battery during power failures, ensuring that timekeeping continues uninterrupted.

Maxim Integrated's commitment to quality means that the DS32KHZ/WBGA/T&R is designed to meet high-reliability standards, providing consistent performance over the product's lifespan. Its robust design and manufacturing process ensure that it can withstand the rigors of daily use in various industrial and commercial environments.

In summary, the DS32KHZ/WBGA/T&R from Maxim Integrated is a versatile, high-precision RTC module that offers compact packaging, low power consumption, and robust performance, making it an ideal choice for designers looking to incorporate reliable timekeeping functionality into their electronic projects.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,440 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess