EN
  • EN
  • DE

74LCX16245AFT

Part No 74LCX16245AFT
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1154988-74LCX16245AFT
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX16245AFT CAD Model

Description

The 74LCX16245AFT is a 16-bit transceiver from Toshiba Semiconductor and Storage, belonging to the LCX family of low-voltage CMOS logic devices. This device is designed for bi-directional asynchronous communication between data buses. It features non-inverting outputs and is commonly used in applications requiring high-speed data transfer and low power consumption.

Applications:

  • Memory interfacing
  • Bus transceivers in computers and peripherals
  • Data communication systems
  • Level shifting applications
  • Backplane transceivers

Features:

  • Low voltage operation: Operates at 3.3V, making it suitable for modern low-power systems.
  • High-speed performance: Offers fast propagation delays for efficient data transfer.
  • 16-bit wide: Provides parallel data transfer for increased throughput.
  • Bi-directional data flow: Allows data to be transmitted in either direction.
  • Non-inverting outputs: Maintains the original data polarity.
  • Output enable control: Enables or disables the outputs for bus isolation.

Benefits:

  • Reduced power consumption in low-voltage systems.
  • Faster data transfer rates for improved system performance.
  • Simplified bus interfacing with bi-directional capability.
  • Compatibility with a wide range of logic families.

Additional Details:

The 74LCX16245AFT is characterized by its low-voltage operation, typically 2.7V to 3.6V, and high-speed performance. It features a propagation delay in the nanosecond range. The device has output enable (OE) and direction control (DIR) pins that determine the direction of data flow and whether the outputs are enabled or in a high-impedance state. It's usually available in surface-mount packages like TSSOP or QFP. Consult the Toshiba datasheet for detailed electrical characteristics, timing diagrams, and application guidelines. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. The AFT suffix generally indicates a specific package type and temperature range.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Voltage Multipliers Inc.
Need more? Email Us
GE Critical Power
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Microchip Technology
Lowest to $134.3284

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess