EN
  • EN
  • DE

2SK3442

Part No 2SK3442
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description TOSHIBA Field Effect Transistor Silicon N Channel MOS Type (U-MOSII) / Trans MOSFET N-CH Si 100V 45A 4-Pin(2+2Tab) TFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 160055-2SK3442
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK3442
Introduction Date August 28, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK3442 CAD Model

Description

Overview of 2SK3442

The 2SK3442 is a compact, high-performance N-channel MOSFET that sets the standard for efficiency and reliability in power electronics. It stands out for its rapid switching capabilities and low power dissipation, making it suitable for various high-demand applications.

Features and Benefits

  • Energy Efficient: Low on-state resistance reduces power loss and heat generation.
  • High Switching Speed: Perfect for applications requiring fast response times.
  • Robust Build Quality: Engineered to endure electrical stress over prolonged usage.
  • Versatile Package: Easy to deploy across different functional requirements.

Applications

  • Industrial Automation: Helps in designing efficient motor controllers and actuators.
  • Power Converters: Can be used in DC-DC and AC-DC converter circuits.
  • Medical Devices: Ensures reliable power management in medical monitoring equipment.
  • Home Automation Systems: Supports smart home devices with improved energy efficiency.

Additional Details

Designed with cutting-edge technology, the 2SK3442 is intended for applications needing fast switching while maintaining reliable performance in varied environments. It enables designers to develop solutions that emphasize energy efficiency and performance stability. This MOSFET complies with the highest standards of industrial quality, ensuring that it remains a top choice among engineers seeking to enhance their electronic designs.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess