EN
  • EN
  • DE

2SK3320-Y(TE85L,F)

Part No 2SK3320-Y(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description JFET DUAL N-CH USV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Cut Reel
Polarity N-Channel
Current - Drain (Idss) @ Vds (Vgs=0) 1.2mA @ 10V
Voltage - Cutoff (VGS off) @ Id 200mV @ 100nA
Max Input Capacitance 13pF @ 10V
Maximum Power Dissipation 200mW
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package USV
Win Source Part Number 108908-2SK3320-Y(TE85L,F)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3320-Y(TE85L,F) CAD Model

Description

Overview

The 2SK3320-Y(TE85L,F) is a high-quality N-channel MOSFET featuring cutting-edge technology designed for superior electrical characteristics and performance. It is tailored for applications requiring precise control and reliability.

Applications

  • Precision motor controllers
  • High-efficiency transformers
  • Computer and peripheral power supplies
  • Electric vehicle systems
  • Automotive electronics

Features and Benefits

  • High-Speed Switching: Ensures rapid computation and response in control systems.
  • Precise Performance: Delivers stable operation in sensitive and demanding environments.
  • Reduced EMI Emissions: Minimizes interference with sensitive components and systems.
  • Compact Footprint: Optimizes space on the circuit board for increased functionality.
  • Excellent Heat Dissipation: Maintains cool operation even in high-stress use cases.

Additional Details

Designed to meet the demands of high-performance electronics, the 2SK3320-Y(TE85L,F) provides a definitive edge in power management. With an emphasis on precision and efficiency, this MOSFET is capable of handling complex and high-load circuits. It is silicon-conducted and rigorously tested to ensure optimal power conduction and thermal regulation. Its compact package allows for versatile design accommodations.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8799 $52.7940
140+ $0.7220 $101.0800
215+ $0.6994 $150.3710
300+ $0.6769 $203.0700
385+ $0.6543 $251.9055
515+ $0.5866 $302.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,414 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess