EN
  • EN
  • DE

2SK2467

Part No 2SK2467
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description N CHANNEL MOS TYPE (HIGH POWER AMPLIFIER APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1127290-2SK2467
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2467 CAD Model

Description

The 2SK2467 is an N-channel silicon junction field-effect transistor (JFET) manufactured by Toshiba Semiconductor and Storage. It's primarily intended for use in audio amplifiers and impedance conversion circuits where low noise and high input impedance are critical. The JFET provides a linear amplification characteristic, contributing to excellent signal fidelity in audio applications.

Applications:

  • Audio Amplifiers (especially preamplifiers and input stages)
  • Microphone Preamplifiers
  • Impedance Converters
  • High-Impedance Input Buffers
  • Analog Switches

Features:

  • N-Channel JFET
  • Low Noise Figure: NF = 1.0 dB (Typical)
  • High Input Impedance
  • High Transconductance: |Yfs| = 12 mS (Typical)
  • Low Output Capacitance

Benefits:

  • Exceptional audio signal fidelity with minimal noise
  • Efficient signal transfer from high-impedance sources
  • Stable and predictable performance

Additional Details:

Absolute Maximum Ratings:

  • Gate-Drain Voltage (VGDS): 30 V
  • Gate-Source Voltage (VGSS): 30 V
  • Drain Current (ID): 10 mA
  • Power Dissipation (PD): 100 mW (Ta = 25°C)
  • Junction Temperature (Tj): 125°C
  • Storage Temperature (Tstg): -55°C to +125°C

Electrical Characteristics (at Ta=25°C):

  • Gate-Source Cutoff Voltage (VGS(off)): -0.5 to -3.0 V (VDS = 10 V, ID = 10 μA)
  • Zero-Gate Voltage Drain Current (IDSS): 2.6 to 6.5 mA (VDS = 10 V, VGS = 0 V)
  • Gate Reverse Current (IGSS): 1 nA (Maximum) (VGS = 20 V)
  • Forward Transfer Admittance (|Yfs|): 12 mS (Typical) (VDS = 10 V, VGS = 0 V)
  • Input Capacitance (Ciss): 8 pF (Typical)
  • Output Capacitance (Coss): 3 pF (Typical)

The 2SK2467 is typically packaged in a TO-92 package. To ensure proper application and performance, consult the official Toshiba datasheet for the most up-to-date specifications and design recommendations.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess