The 2SK1489 is an N-channel MOS field-effect transistor (MOSFET) manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed switching applications and is commonly used in DC-DC converters and power management systems.
Applications
- DC-DC Converters
- Power Management Systems
- Switching Regulators
- Motor Drivers
- High-Speed Switching Circuits
Features
- N-Channel MOSFET
- Low On-Resistance (RDS(on))
- High Drain Current (ID)
- High-Speed Switching
- Avalanche Energy Rated
Benefits
- Efficient power conversion due to its low on-resistance.
- Handles high current loads because of its high drain current rating.
- Fast switching speed enables high-frequency operation.
- Robust performance under transient conditions due to avalanche energy rating.
- Improved system efficiency and reliability in various applications.
Technical Specifications
The 2SK1489 features a drain-source voltage (VDS) typically rated at 60V. The continuous drain current (ID) can handle up to 8A. Its low on-resistance (RDS(on)) minimizes conduction losses. The gate-source voltage (VGS) is typically rated at ±20V. The transistor exhibits high-speed switching characteristics. The device is avalanche energy rated, providing protection against voltage spikes and transient conditions. The operating junction temperature (Tj) and storage temperature range (Tstg) are both specified to ensure reliability. Common applications include DC-DC converters, power management in portable devices, and motor control systems. This N-channel MOSFET offers a reliable and efficient solution for high-speed switching applications, making it a valuable component in modern electronic designs.