EN
  • EN
  • DE

2SJ344 TE85L

Part No 2SJ344 TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH Si 50V 0.05A 3-Pin USM T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 158563-2SJ344 TE85L
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ344
Introduction Date June 05, 1997
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ344 TE85L CAD Model

Description

The 2SJ344 TE85L is an advanced variant of the 2SJ344 MOSFET, built to deliver enhanced electrical performance in demanding electronic systems. This component excels in applications that require precision power control, offering users a balance of efficiency and durability.

Features and Benefits

  • Enhanced Performance: Provides superior switching speed and power efficiency for high-demand systems.
  • Optimized Thermal Management: Incorporates advanced thermal features to operate efficiently in high-temperature environments.
  • High Reliability: Designed for stability and longevity in complex electronic systems.
  • Low Loss Characteristics: Ensures minimal energy loss across cycles, improving overall system efficacy.

Applications

  • Battery Management Systems: Essential for managing and distributing power in electric vehicles and other battery-reliant applications.
  • Industrial Automation: Ideal for controlling automated processes in manufacturing and assembly lines.
  • Communication Systems: Vital for power regulation in telecommunication infrastructures.

Additional Details

The 2SJ344 TE85L leverages cutting-edge semiconductor technology to provide robust performance across various applications. It is crucial for systems that rely on precise power management, offering an optimal solution for engineers focusing on sustainable and efficient designs. Its tailored characteristics make it a strategic choice in environments where failure is not an option, ensuring consistent and reliable performance in even the most challenging conditions.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess