EN
  • EN
  • DE

2SC980A

Part No 2SC980A
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037259-2SC980A
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC980A CAD Model

Description

The 2SC980A is a silicon NPN epitaxial planar transistor produced by Toshiba Semiconductor and Storage. It is designed for high-frequency power amplification applications. This transistor is commonly used in radio frequency (RF) amplifiers and oscillator circuits where high gain and low noise are essential.

Applications:

  • RF Amplifiers
  • Oscillator Circuits
  • Mixer Circuits
  • High-Frequency Power Amplification
  • VHF/UHF Communication Equipment

Features:

  • NPN Silicon Epitaxial Planar Transistor
  • High Transition Frequency (fT)
  • Low Noise Figure
  • High Power Gain
  • Excellent Linearity

Benefits:

  • Enables high-performance RF amplifier designs.
  • Provides stable operation in high-frequency circuits.
  • Facilitates efficient power amplification.
  • Minimizes signal distortion due to excellent linearity.
  • Reduces overall system noise, improving signal quality.

Technical Specifications:

Collector-Base Voltage (VCBO): 30V
Collector-Emitter Voltage (VCEO): 20V
Emitter-Base Voltage (VEBO): 3V
Collector Current (IC): 50mA
Collector Dissipation (PC): 200mW
Transition Frequency (fT): 700MHz (Typical)
Operating Temperature Range: -55°C to +150°C

The 2SC980A is typically supplied in a small signal package, such as a SOT-23 or similar. It's important to consult the official Toshiba datasheet for the most accurate and up-to-date specifications and recommended operating conditions. Proper heat sinking may be required depending on the application and power levels involved. This transistor has been a popular choice for RF designers seeking a reliable and cost-effective solution for their amplification needs.

You May Also Be Interested in

Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Hewlett Packard
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess