EN
  • EN
  • DE

2SC4527

Part No 2SC4527
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description NPN EPITAXIAL PLANAR TYPE (TV TUNER, UHF OSCILLATOR, COVBERTER APPLICATIONS)(COMMON BASE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1125700-2SC4527
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4527 CAD Model

Description

The 2SC4527 is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for use in low-noise amplifier applications within VHF and UHF bands. Characterized by its high gain and minimal noise figure, it's particularly suited for enhancing the sensitivity of receiver circuits.

Applications

  • Low-Noise Amplifiers (LNAs)
  • VHF/UHF Receiver Front-Ends
  • TV Tuners
  • Communication Devices
  • Oscillators

Features

  • Low Noise Figure
  • High Gain
  • High Transition Frequency (fT)
  • Silicon NPN Epitaxial Planar Transistor Construction

Benefits

  • Improved Signal Sensitivity in Receivers
  • Minimized Interference and Noise
  • Enhanced Performance in Communication Systems
  • Stable Operation Across Varying Conditions

Technical Specifications

Common specifications for the 2SC4527 transistor include:

  • Collector-Base Voltage (VCBO): 25 V
  • Collector-Emitter Voltage (VCEO): 12 V
  • Emitter-Base Voltage (VEBO): 3 V
  • Collector Current (IC): 30 mA
  • Collector Dissipation (PC): 200 mW
  • Transition Frequency (fT): 8.5 GHz (Typical)
  • Noise Figure (NF): 1.1 dB (Typical) at 1 GHz

The 2SC4527 is highly effective in environments where minimizing noise is paramount. Its architecture ensures that even weak signals are amplified efficiently, without substantial signal degradation. This makes it indispensable in sophisticated communication setups. The epitaxial planar structure is crucial for maintaining reliability and ensuring stable performance. It's frequently implemented in the initial stages of receiver systems to boost overall sensitivity and improve the signal-to-noise ratio. With its high transition frequency, it performs admirably in demanding, high-frequency scenarios. It is also designed to be compact for use in smaller, portable electronics.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess