EN
  • EN
  • DE

2SC2270

Part No 2SC2270
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description SILICON NPN EPITAXIAL TYPE(PCT PROCESS)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1125197-2SC2270
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC2270 CAD Model

Description

The 2SC2270 is a silicon NPN epitaxial planar transistor from Toshiba Semiconductor. It's primarily designed for use in high-frequency amplifier applications. This transistor is known for its low noise figure and high gain characteristics, making it suitable for sensitive receiver circuits and other applications demanding high performance.

Applications

  • High-frequency amplifiers
  • Oscillators
  • Mixers in communication equipment
  • RF front-end circuits
  • Low-noise amplifier (LNA) applications

Features

  • NPN Silicon Epitaxial Planar Transistor
  • Low Noise Figure: Enables high sensitivity in receiving circuits.
  • High Gain: Provides significant signal amplification.
  • High Transition Frequency: Suitable for high-frequency operation.
  • Small Package: Allows for compact circuit design.

Benefits

  • Improved Signal Reception: Low noise figure enhances the ability to detect weak signals.
  • Increased Amplification: High gain boosts signal strength effectively.
  • Stable Operation: Reliable performance in demanding applications.
  • Compact Design: Small package allows for integration into miniaturized devices.
  • Versatile Usage: Suitable for various high-frequency applications.

Technical Specifications

The 2SC2270 features a collector-emitter voltage (VCEO) typically around 25V, a collector current (IC) of about 50mA, and a power dissipation (PC) of around 200mW. Its transition frequency (fT) is typically in the GHz range, making it well-suited for high-frequency applications. The noise figure (NF) is very low, usually around 1dB at specified frequencies and bias conditions. The package type is typically a small signal transistor package like SOT-23 or similar.

This transistor is commonly used in communication devices, such as radios and satellite receivers, as well as in various test and measurement equipment. The combination of low noise, high gain, and high-frequency performance makes it a valuable component in sensitive electronic circuits.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess