EN
  • EN
  • DE

2SA1972(TE6

Part No 2SA1972(TE6
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815137-2SA1972(TE6
Ultra Librarian 3D Model Ultra Librarian 2SA1972(TE6 CAD Model

Description

The 2SA1972(TE6 is a PNP silicon epitaxial transistor manufactured by Toshiba Semiconductor and Storage. This transistor is primarily designed for audio frequency power amplifier applications. The (TE6 suffix likely refers to a specific tape and reel packaging or a particular production lot.

Applications

  • Audio power amplifiers: Commonly used in the output stages of audio amplifiers in various applications.
  • Stereo amplifiers: Used within stereo amplifier systems for amplifying audio signals.
  • Car audio systems: Integrated into automotive audio amplifiers for amplifying signals to the speakers.
  • Public address (PA) systems: Used in PA systems for amplifying audio for public broadcasting.
  • Musical instrument amplifiers: Employed in amplifiers for musical instruments like guitars and keyboards.

Features

  • PNP silicon epitaxial transistor: Offers dependable and efficient amplification.
  • High collector current: Capable of handling substantial current flow.
  • High power dissipation: Allows for higher output power in audio amplifier designs.
  • Low saturation voltage: Enhances efficiency and reduces power loss.
  • Excellent linearity: Minimizes distortion of audio signals.

Benefits

  • High-quality audio reproduction: Delivers clear, powerful, and accurate sound.
  • Reliable performance: Provides stable and consistent operation in various conditions.
  • Efficient power usage: Minimizes heat generation and optimizes amplifier efficiency.
  • Low distortion: Ensures faithful reproduction of audio signals.
  • Versatile application: Suited for a wide variety of audio amplifier designs.

Additional Details

The 2SA1972(TE6 has a collector-emitter voltage (VCEO) of -140V, a collector current (IC) of -1.5A, and a collector power dissipation (PC) of 20W. It has a typical current gain (hFE) ranging from 80 to 240. Its operating junction temperature ranges from -55°C to +150°C. It comes in a TO-220 package. It's often used as a driver transistor in complementary configuration with NPN transistors like 2SC5200.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess