EN
  • EN
  • DE

1SS352,H3F(F

Part No 1SS352,H3F(F
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814950-1SS352,H3F(F
Ultra Librarian 3D Model Ultra Librarian 1SS352,H3F(F CAD Model

Description

The 1SS352,H3F(F is a high-speed switching diode manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring fast switching speeds and low forward voltage drop. This diode is commonly used in high-frequency circuits, switching power supplies, and protection circuits.

Applications

  • High-frequency rectification: Rectifying high-frequency signals in communication and signal processing circuits.
  • Switching power supplies: Providing fast switching in DC-DC converters and other power supply circuits.
  • Protection circuits: Protecting sensitive circuits from voltage spikes and transients.
  • Signal clamping: Clamping voltage levels to protect against overvoltage conditions.
  • Small signal switching: Switching small signals in electronic circuits.

Features

  • High-speed switching: Provides fast switching speeds for high-frequency applications.
  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • Small package size: Allows for compact circuit designs.
  • High reliability: Ensures stable performance and long life.
  • Surface mount technology (SMT): Facilitates automated assembly.

Benefits

  • Improved circuit performance: Fast switching speeds enhance the performance of high-frequency circuits.
  • Increased efficiency: Low forward voltage drop minimizes power losses.
  • Reduced circuit size: Small package size allows for compact designs.
  • Enhanced system reliability: High reliability ensures stable operation.
  • Cost-effective solution: Provides a balance of performance and affordability.

Technical Specifications

The 1SS352,H3F(F has a low forward voltage drop, typically around 0.4V at a forward current of 10mA. Its reverse recovery time is typically less than 4ns. The maximum repetitive peak reverse voltage is generally around 80V. The diode is typically available in a small surface-mount package such as SOD-323. Refer to the Toshiba datasheet for detailed specifications, including forward current ratings, reverse leakage current, and thermal characteristics.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
690+ $0.0728 $50.2320
1,675+ $0.0598 $100.1650
2,595+ $0.0579 $150.2505
3,575+ $0.0560 $200.2000
4,615+ $0.0542 $250.1330
6,175+ $0.0486 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,860 pieces
MOQ: 690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess