EN
  • EN
  • DE

015AZ4.7-X(TH3,F,T)

Part No 015AZ4.7-X(TH3,F,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Impedance 120 Ω
Maximum Operating Temperature 125 °C
Max Reverse Leakage Current 5 µA
Min Operating Temperature -55 °C
Number of Pins 2
Power Dissipation 150 mW
RoHS Compliant
Voltage Tolerance 2.5 %
Zener Current 5 mA
Zener Voltage 4.7 V
Win Source Part Number 994377-015AZ4.7-X(TH3,F,T)
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 015AZ4.7-X(TH3,F,T) CAD Model

Description

The Toshiba Semiconductor and Storage 994377-015AZ4.7-X(TH3,F,T) is an OEM part with a power dissipation of 150 mW.

  • Manufacturer: Toshiba Semiconductor and Storage
  • Power Dissipation: 150 mW
  • Voltage Tolerance: 2.5%
  • Zener Voltage: 4.7 V
  • Maximum Operating Temperature: 125°C
  • Minimum Operating Temperature: -55°C
  • Element Configuration: Single
  • Max Reverse Leakage Current: 5 μA
  • Zener Current: 5 mA
  • Popularity: Low
  • Supply and Demand: Shortage
  • RoHS Compliant: Yes
  • Impedance: 120 Ω

You May Also Be Interested in

Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Teledyne Technologies Incorporated
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Intel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess