EN
  • EN
  • DE

RN1904(T5RSN,D,F,T.

Part No RN1904(T5RSN,D,F,T.
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (O - R)
Description RN1904, Rsonyf(cb Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978193-RN1904(T5RSN,D,F,T.
Categories OEM Parts(O-R)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN1904(T5RSN,D,F,T. CAD Model

Description

The RN1904 is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is commonly used for switching and amplification applications in various electronic circuits.

Applications

  • Switching Circuits: Used as a switch in various electronic circuits.
  • Amplification Circuits: Employed in small signal amplification.
  • Inverter Circuits: Part of simple inverter designs.
  • Driver Circuits: Used as a driver for other components.

Features

  • Type: NPN Epitaxial Planar Transistor
  • Collector-Emitter Voltage (VCEO): Typically around 50V (check datasheet for exact value)
  • Collector Current (IC): Typically around 150mA (check datasheet for exact value)
  • Power Dissipation (PD): Typically around 200mW (check datasheet for exact value)
  • High hFE: High current amplification factor.

Benefits

  • Versatile Application: Suitable for a wide range of switching and amplification applications.
  • High Performance: Delivers good performance in small signal circuits.
  • Reliable Operation: Provides reliable operation under various conditions.
  • Compact Size: Enables smaller designs.

Additional Details

The RN1904 is designed for general-purpose switching and amplification. The (T5RSN,D,F,T likely represents the packaging type and manufacturing variations. Always consult the datasheet for the correct specifications and operating conditions. The datasheet will provide details on maximum ratings, electrical characteristics, and thermal considerations. This transistor is ideal for applications where a small, reliable NPN transistor is needed. Proper biasing is essential to ensure optimal performance and longevity of the transistor.

You May Also Be Interested in

TURCK
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Thomas & Betts
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
World Produts Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess